location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP t530 1,5 GHz ThinPro 960 g Μαύρος (Μαύρο) GX-215JJ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
t530
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
12H27EA#ABB
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122051921 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Ελαφρά Τερματικά Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4461
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Πληροφορίες σχετικά με τροποποιημένα: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Aug 2021
Product end of life date
Bullet Points HP t530 1,5 GHz ThinPro 960 g Μαύρος (Μαύρο) GX-215JJ
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - AMD G GX-215JJ 1,5 GHz
  • - 4 GB DDR4-SDRAM 1866 MHz 1 x 4 GB
  • - 8 GB eMMC
  • - AMD Radeon R2E
  • - Σύνδεση Ethernet/LAN
  • - ThinPro
Περισσότερα>>>
Επεξεργαστής
Συχνότητα επεξεργαστή *
1,5 GHz
Κατασκευαστής επεξεργαστή *
AMD
Τύπος επεξεργαστή
AMD G
Προδιαγραφές επεξεργαστή
GX-215JJ
Επεξεργαστής αριθμό των πυρήνων
2
Ενίσχυση συχνότητας επεξεργαστή
2 GHz
Κρυφή μνήμη (cache) L2
1 MB
Μνήμη
Εσωτερική μνήμη *
4 GB
Τύπος μνήμης
DDR4-SDRAM
Ταχύτητα μνήμης
1866 MHz
Υποδοχές μνήμης
1x SO-DIMM
Διάταξη μνήμης
1 x 4 GB
Μέγιστη εσωτερική μνήμη
16 GB
Μέσα Αποθήκευσης
Εσωτερική μονάδα σκληρού δίσκου *
8 GB
Μέσα αποθήκευσης *
eMMC
Γραφικά
Μοντέλο ενσωματωμένου προσαρμογέα γραφικών
AMD Radeon R2E
Ηχος/ audio
Ενσωματωμένα ηχεία
Yes
Δικτύωση
Wi-Fi *
No
Σύνδεση Ethernet/LAN *
Yes
Τεχνολογία καλωδίωσης
10/100/1000Base-T(X)
Συνδεσιμότητα
Αριθμός θυρών ethernet LAN (RJ-45) *
1
Πλήθος θυρών USB 2.0 *
2
Πλήθος θυρών USB 3.2 Gen 1 (3.1 Gen 1) Τύπος-Α *
3
Αριθμός θυρών USB τύπου C
1
Συνδυαστική θύρα ακουστικών/μικροφώνου
Yes
Πλήθος θυρών διασύνδεσης προβολής DisplayPorts
2
Σχέδιο
Χρώμα προϊόντος *
Μαύρος (Μαύρο)
Οθόνη
Οθόνη συμπεριλαμβάνεται *
No
Λογισμικό
Εγκατεστημένο λειτουργικό σύστημα *
ThinPro
Διαχείρηση ενέργειας
Απαιτήσεις ισχύος
45 W
Τάση εισόδου AC
100 - 240 V
Συχνότητα εισόδου AC
50 - 60 Hz
Περιβαλλοντικές συνθήκες
Εύρος θερμοκρασίας λειτουργίας
10 - 40 °C
Όρια θερμοκρασίας αποθήκευσης
-30 - 60 °C
Εύρος υγρασίας λειτουργίας
20 - 80%
Υγρασία μη λειτουργίας
10 - 90%
Βάρος και διαστάσεις
Πλάτος
35 mm
Βάθος
200 mm
Ύψος
200 mm
Βάρος
960 g