location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Label Cartridge Fluorescent LK-4YBF Black, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Label Cartridge Fluorescent LK-4YBF Black/Yellow 12mm (9m)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C53S654010
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946611259
Category:
Print your own professional looking labels!
Printer Labels Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 160855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 16:11:38
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Black, Yellow
Luminous
Yes
Compatible products
- LabelWorks LW-Z900FK - LabelWorks LW-Z710 - LabelWorks LW-Z700FK - LabelWorks LW-K400VP - LabelWorks LW-700 (Qwerty UK Type AC Adapter) - LabelWorks LW-600P (UK Type AC adapter) - LabelWorks LW-400VP (Qwerty UK Type AC Adapter) - LabelWorks LW-400 (Qwerty) - LabelWorks LW-300L (Qwerty) - LabelWorks LW-300 (Qwerty UK Type AC Adapter) - LabelWorks LW-1000P (UK Type AC adapter)
Packaging data
Quantity per pack
1 pc(s)
Package width
25 mm
Package depth
80 mm
Package height
70 mm
Package weight
60 g
Logistics data
Quantity per pallet
6175 pc(s)
Pallet weight
0 g
Master (outer) case weight
0 g
Logistics data
Master (outer) case length
460 mm
Master (outer) case width
310 mm
Master (outer) case height
202 mm
Pallet length
120 cm
Pallet width
80 cm
Pallet height
148 cm
Minimum order quantity
5 pc(s)
Quantity per master (outer) case
120 pc(s)
Quantity per pallet layer
325 pc(s)
Quantity per pallet layer (UK)
440 pc(s)
Quantity per pallet (UK)
8360 pc(s)
Pallet weight (UK)
0 g
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
148 cm
Harmonized System (HS) code
84439990
Other features
Country of origin
Japan
Country Distributor
Nederland 3 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
France 2 distributor(s)
Sverige 1 distributor(s)
Italia 1 distributor(s)
Belgium 1 distributor(s)
Österreich 1 distributor(s)
Suomi 1 distributor(s)