location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP M27ha FHD computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M27ha FHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
22H94AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0196548498024 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18928
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:41
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Jun 2024
Product end of life date
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP M27ha FHD computer monitor 68,6 cm (27") 1920 x 1080 pixels Full HD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 68,6 cm (27") IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 60 Hz 5 ms 250 cd/m² 1000:1
  • - E 17 kWh 24 W
More>>>
Optimized screen for better performance and eye comfort.
Optimized screen for better performance and eye comfort.

Get clear crisp picture quality on the FHD resolution monitor with IPS panel and ultra-wide viewing angles. With the added benefit of Low Blue Light software for increased eye comfort.

Designed to view your content comfortably.
Designed to view your content comfortably.

Find your best view with full function adjustability, a 3-sided micro-edge bezels for unlimited sightlines and virtually seamless multi-display setups[1] plus VESA mounting capability[2].

Fully integrated audio experience.
Fully integrated audio experience.

Work and play on one device. Enjoy all your multimedia with a monitor that has convenient stereo audio right on the display for a fully integrated audio experience.

Step up to the best
Step up to the best

IPS technology brings you clear views from almost any angle. Every seat is the best seat in the house.

Share the panoramic view

Ultra-wide 178-degree viewing angles with consistent detail and vibrant color.

Full-function adjustability

Adjust your screen’s height with pivot and tilt capabilities.

FHD display / 1080p display

Brilliant visuals and unforgettable quality from a stunning FHD display. [3]

Off the desk and on the wall

VESA mounts for easy mounting on a wall or arm. [2]

Low blue light

Put less strain on your eyes by softening the blue light from your display.

Picture in Picture

Never miss the action with twice the entertainment.

Energy efficiency your way

Conserve energy without lifting a finger, using energy-efficient products. [3]

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1280 x 720 (HD 720), 1280 x 800 (WXGA), 720 x 400, 1280 x 1024 (SXGA), 800 x 600 (SVGA), 1400 x 900, 1600 x 900, 1024 x 768 (XGA), 640 x 480 (VGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080)
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
60 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Pixel pitch
0,311 x 0,311 mm
Pixel density
82 ppi
Digital horizontal frequency
30 - 86 kHz
Digital vertical frequency
48 - 75 Hz
Display diagonal (metric)
68,6 cm
Surface hardness
3H
Colour depth
6 bit
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Multimedia
Number of speakers
2
RMS rated power
4 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Home
Detachable stand
Yes
Ports & interfaces
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Adjustable height (max)
10 cm
Pivot
Yes
Swivelling
Yes
Swivel angle range
-360 - 360°
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
Power
Energy efficiency class (SDR) *
E
Energy consumption (SDR) per 1000 hours *
17 kWh
Power consumption (typical) *
24 W
Power consumption (standby) *
0,3 W
Power consumption (max)
28 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
355728
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
620,1 mm
Depth (with stand)
211,6 mm
Height (with stand)
509,5 mm
Weight (with stand)
5,22 kg
Width (without stand)
620,1 mm
Depth (without stand)
211,6 mm
Height (without stand)
371,4 mm
Packaging data
Package width
696 mm
Package depth
190 mm
Package height
460 mm
Package weight
7,17 kg
Packaging content
Cables included
AC, DisplayPort, HDMI