location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN X by Desktop PC - 900-208ne

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN X by Desktop PC - 900-208ne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4NF22EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193015085855 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 11 Aug 2018
Product end of life date
Customize and conquer
Customize and conquer

You never have to be limited by your hardware with a case developed for the best current and next gen technology. Angled for easy access, this galvanized steel case was designed for unprecedented upgradability with industry standard components and a spacious, chambered interior.

Stay cool under pressure

Monstrous power demands serious cooling. Liquid cooling, an innovative tri-chamber design that separates hot components into their own thermal systems, and top mounted angled vents keep your rig ice cold.[1]

Intimidating performance

Overclocking Intel® Core X – series processor[2], up to dual NVIDIA® RTX 2080Ti graphics, up to 64 GB of DDR4 RAM, four 3.5” storage bays and one M.2 SSD storage slot, and up to a 1300 W PSU.

AMD Radeon™ R4 graphics
AMD Radeon™ R4 graphics

Whether it's games or movies, experience high performance for all your entertainment.

Intel® HD Graphics 630
Intel® HD Graphics 630

Impressive graphics help with everything you do. Whether it's watching a video or just surfing the web, Intel® HD Graphics render all the visuals on your screen with smooth, vivid quality.

Intel® Core™ X-series processor
Intel® Core™ X-series processor

Driven by maximum single- and multi-threaded performance, get fast image rendering, video encoding, and an outstanding 4K gaming experience by Intel®, through exceptional Intel® Core™ X-series processor overclocking capabilities. [4]

PCIe SSD storage
PCIe SSD storage

Available in capacities up to 512 GB, PCIe-based flash storage is up to 17x faster than a traditional 5400-rpm laptop hard drive. [5]

DDR4 RAM
DDR4 RAM

Designed to run more efficiently and more reliably at faster speeds, DDR4 is the future of RAM. With its higher bandwidth, everything from multi-tasking to playing games gets a performance boost.