location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G4 Non-Touch All-in-One Business PC 23.8" i7-8700T 8 GB DDR4-SDRAM

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G4 Non-Touch All-in-One Business PC 23.8"
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
6XB51EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905214488 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3836
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2019
Product end of life date
Sleek, elegant design

Stylish design, a micro-edge anti-glare display, and clean lines makes this AiO suitable for a front desk or space-constrained work environments.

Powerful options

Get high-performance and expansion with 8th Gen Intel® Core™ processors[2] and optional features like Intel® Optane™ memory[3], discrete graphics[4], USB Type-C®, and a configurable I/O port[5].

Executive-class collaboration

Interact naturally with your PC using Cortana on Windows 10 Pro.[1] Enjoy impressive collaboration tools like HP Noise Cancellation, optional Skype for Business™ [6], and an optional IR camera[7].

Let nothing stand in your way

Be productive in any situation. Windows 10 Pro and powerful security, collaboration, and connectivity features from HP help you power through your day. [1]

Expansion that extends your investment

Maximize the life of your PC as your business requirements change with options that let you expand on your own schedule, including M.2 drives, SATA drives, and up to 32GB of DDR4 memory. [7,7,7]

Browse confidently

Help protect your PC from websites, attachments, malware, ransomware, and viruses with hardware-enforced security from HP Sure Click. [12]

Super secure. Super protected.

Guard your data, device and identity with HP Client Security Manager Gen4. [11]

Protect identities with HP Multi-Factor Authenticate Gen2[10]

Fortify your security with up to three authentication factors including facial recognition. [10]

Work without interruption

Keep productivity high and downtime low with HP BIOSphere Gen4 firmware-level automation. Your PCs have extra protection thanks to automatic updates and security checks. [8]

Several deployment options

Pair this space-saving AiO with the mounting option to fit your workspace and use case. [7]

Speed up the basics of IT management

The HP Manageability Integration Kit Gen2 helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager. [9]

Processor
Processor manufacturer *
Intel
Processor model *
i7-8700T
Processor cores
6
Processor threads
12
Processor boost frequency
4 GHz
Processor frequency *
2,4 GHz
Bus type
DMI3
Configurable TDP-down
25 W
Configurable TDP-down frequency
1,9 GHz
Memory
Internal memory *
8 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
1 x 8 GB
Memory clock speed
2666 MHz
ECC
No
Processor special features
Intel 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Embedded options available
Yes
Intel Clear Video Technology
Yes
Processor special features
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel TSX-NI
Yes
Idle States
Yes
Intel Stable Image Platform Program (SIPP)
Yes
Intel Trusted Execution Technology
Yes
Execute Disable Bit
Yes
Intel Enhanced Halt State
Yes
Intel Software Guard Extensions (Intel SGX)
Yes
CPU configuration (max)
1
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Stable Image Platform Program (SIPP) version
1,00
Intel Secure Key Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel TSX-NI version
1,00
Conflict-Free processor
Yes