location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 Wolf Pro Security Edition Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 840 G9 Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7B1D4EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198122928330 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1705
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2025 09:52:57
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 840 G9 Wolf Pro Security Edition Intel® Core™ i7 i7-14700 60,5 cm (23.8") 1920 x 1080 pixels All-in-One PC 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business All-in-One PC Silver
  • - Intel® Core™ i7 i7-14700 Processor cores: 20
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD Card reader integrated
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

Powerful Intel processor

Help speed up demanding business applications with the latest generation Intel Core™ processors.[2]

Security is your top priority

The HP Wolf Pro Security Edition provides preconfigured enterprise-level PC protection for small and medium sized businesses.[3]

HP Sure Sense

Malware is evolving rapidly and traditional antivirus can’t always recognize new attacks. Protect your PC against never-before-seen attacks with HP Sure Sense, which uses deep learning AI to provide exceptional protection against advanced malware.[8]

Fast and efficient wireless LAN

The portability of your PC and the reliability of a fast connection determines where you can work. Get a fast and reliable connection in dense wireless environments with gigabit-speed Wi-Fi 6.[8]

Protect critical security processes

Keep your critical applications and processes running even if malware tries to shut them down with the self-healing protection of HP Sure Run.

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[9]

Speed up the basics of IT management

The HP Manageability Integration Kit helps speed up image creation and management of hardware, BIOS, and security through Microsoft System Center Configuration Manager.[10]

HP Auto Frame[5]

Bring your meetings to life powered by premium audio and video features.[4]

Powerful Intel processor[2]

Multitask with ease thanks the latest Intel processor[2], massive storage, and agile DDR5 memory.

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[6]

Help protect our shared future

At least 50 percent of all plastic used in this PC is post-consumer recycled plastic.[7]

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
Intel® Core™ i7 (14th gen)
Processor model *
i7-14700
Processor cores
20
Processor threads
28
Processor boost frequency
5,4 GHz
Performance cores
8
Efficient cores
12
Performance-core Max Turbo Frequency
5,3 GHz
Efficient-core Max Turbo Frequency
4,2 GHz
Performance-core base frequency
2,1 GHz
Efficient-core base frequency
1,5 GHz
Processor cache
33 MB
Processor cache type
L3
Processor base power
65 W
Maximum turbo power
219 W
Memory
Internal memory *
16 GB
Internal memory type
DDR5-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
4800 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Network
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
USB4 Gen 3x2 ports quantity *
1
USB 3.2 Gen 2x2 Type-C ports quantity
1
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
Combo headphone/mic port
Yes
Design
Colour name
Silver
Product colour *
Silver
Introduction year
2024
Country of origin
Czech Republic
Performance
Product type *
All-in-One PC
Market positioning
Business
Motherboard chipset
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP speaker type
HP Dual Speakers
HP Support Assistant
Yes
HP front camera
HP Webcam 5MP
HP segment
Business
Power
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
539,6 mm
Depth (with stand)
238 mm
Height (with stand)
558,1 mm
Weight (with stand)
9,26 kg
Weight
9,26 kg
Package width
628 mm
Package depth
186 mm
Package height
675 mm
Package weight
12,5 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
10 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, TCO
Packaging content
Keyboard included
Yes
Other features
Chassis type
All-in-One
Display diagonal (metric)
60,5 cm
Display included
Yes
Fingerprint reader
Yes
Country Distributor
United Arab Emirates 2 distributor(s)