location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 All-in-One PC Intel® Core™ i7 i7-12700 60,5 cm (23.8") 1920 x 1080 pixels 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProOne 440 G9 All-in-One PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
937S8EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415007469 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5631
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Jun 2025 13:18:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 All-in-One PC Intel® Core™ i7 i7-12700 60,5 cm (23.8") 1920 x 1080 pixels 16 GB DDR4-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday All-in-One PC Black 150 W
  • - Intel® Core™ i7 i7-12700 Processor cores: 12
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB SSD Card reader integrated
  • - Intel UHD Graphics 770
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Ethernet LAN 10,1000,100 Mbit/s Bluetooth 5.3
  • - Windows 11 Pro
More>>>
Windows 11

Work anywhere without compromising on performance or security with Windows 11 powered by HP's collaboration and connectivity technology.

High performance, high portability

Get the exceptional combination of responsive performance, connectivity and speed with a 12th Gen Intel Core™ processor that lets you launch, create, and connect fast and reliably.[2]

Automatic recovery from firmware attacks

Firmware attacks can completely devastate your PC. Stay protected with HP’s self-healing BIOS - HP Sure Start Gen6 automatically recovers the BIOS from malware, rootkits, or corruption.

Work without interruption

Keep productivity high and downtime low with the fully integrated and automated features of the HP BIOSphere Gen6 firmware ecosystem. Your PCs have extra protection thanks to automatic updates and security checks.[1]

Browse confidently

Help protect your PC from websites and read only Microsoft Office and PDF attachments with embedded malware, ransomware, or viruses with hardware-enforced security from HP Sure Click.[7]

Simple PC management

Spend less time and get right to the updates you need with HP Support Assistant.[8]

5MP camera with TNR

Capture all the details in varied environments with the 5MP camera[3] featuring temporal noise reduction.

Intel Core™ processor

Maintain productivity through your day with the HP Pro Tower 480, featuring the latest Intel Core™ processor.[2]

Protected by HP Wolf Security

HP Wolf Security for Business creates a hardware-enforced, always-on, resilient defense.[4]

Recyclable outer box packaging

EPEAT registered[5] and ENERGY STAR certified, using 100% sustainably sourced and recyclable outer box packaging[6].

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
Touchscreen *
No
HD type *
Full HD
Native aspect ratio
16:9
Display brightness
250 cd/m²
Panel type
IPS
RGB colour space
NTSC
Anti-glare screen
Yes
Colour gamut
72%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
12th gen Intel® Core™ i7
Processor model *
i7-12700
Processor cores
12
Processor boost frequency
4,9 GHz
Performance cores
8
Efficient cores
4
Performance-core Max Turbo Frequency
4,8 GHz
Efficient-core Max Turbo Frequency
3,6 GHz
Performance-core base frequency
2,1 GHz
Efficient-core base frequency
1,6 GHz
Processor cache
25 MB
Processor cache type
Smart Cache
Processor base power
65 W
Maximum turbo power
180 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Maximum internal memory *
64 GB
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
1 x 16 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
512 GB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
512 GB
Number of SSDs installed
1
SSD capacity
512 GB
SSD interface
PCI Express
NVMe
Yes
Optical drive type *
No
Card reader integrated
Yes
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel UHD Graphics 770
Audio
Built-in speaker(s) *
No
Audio chip
Realtek ALC3252
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6E AX211
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 1000, 100 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
3
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
DisplayPorts quantity
1
Design
Colour name
Jack black
Product colour *
Black
Cable lock slot
Yes
Introduction year
2024
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Motherboard chipset
Intel Q670
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Software
Operating system installed *
Windows 11 Pro
Brand-specific features
HP JumpStart
Yes
HP Support Assistant
Yes
HP front camera
HP Webcam 5MP
HP segment
Business
Power
AC adapter power
150 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
539,3 mm
Depth (with stand)
225 mm
Height (with stand)
379,4 mm
Weight (with stand)
7,77 kg
Weight
7,77 kg
Package width
660 mm
Package depth
240 mm
Package height
462 mm
Package weight
12,7 kg
Operational conditions
Operating temperature (T-T)
10 - 35 °C
Operating relative humidity (H-H)
5 - 90%
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Other features
Chassis type
All-in-One
Display included
Yes
Country Distributor
United Arab Emirates 2 distributor(s)