location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Tank Printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Tank Printer
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
940Y5A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198990795379 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Aug 2025 23:52:37
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Tank Printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 15 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, Mopria Print Service
  • - USB port Wi-Fi
  • - Internal memory: 128 MB Built-in processor 800 MHz
  • - 6,38 kg
More>>>
Engineered for high-volume printing

Get up to 12,000 black or 8,000 colour pages of Original HP Ink included in the box.[5]

Exceptional HP quality
Exceptional HP quality

Count on dark, crisp text, and get vibrant colour graphics for all your prints.

Smart-guided buttons

Easily manage tasks with smart-guided buttons that illuminate and guide you through the printing process.

Convenient ink and paper management

Easily monitor ink and paper levels with automatic Low on Ink and paper sensors.

All the features you need

Get the features you need for work and other tasks with copy, and scan functions.

Seamless printing for home productivity

Speed through multi-page documents with automatic two-sided printing.
Get faster, more reliable connections using dual band Wi-Fi with self-healing.[4]
Print and scan from your phone with HP Smart app.[2] Enjoy advanced scanning for 12 months with HP Smart Tank.[9]
Easily manage tasks with smart-guided buttons that illuminate and guide you through the printing process.

Fully loaded with savings

Get up to 12,000 black or 8,000 colour pages of Original HP Ink included in the box.[6]
Print at high volumes at an extremely low cost-per-page with this cartridge-free system.[5]
Replenishing ink is clean and easy with HP’s innovative spill-free refill system.[7]

Environmentally-conscious printing

This printer is made from recycled printers and other electronics – more than 25% by weight of plastic.
EPEAT Silver certified printer: an environmentally conscious choice.
Count on easy cartridge recycling at no charge through HP Planet Partners.[8]

Printing
Duplex printing mode
Auto
Print resolution colour
4800 x 1200 DPI
Print resolution black
1200 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (colour, draft quality, A4/US Letter)
22 ppm
Print speed (ISO/IEC 24734) black
15 ppm
Print speed (ISO/IEC 24734) colour
9 ppm
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
16 s
Borderless printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan resolution
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Scan to
Software, E-mail Server
Image formats supported
BMP, JPEG, PNG, TIFF
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Features
Recommended duty cycle
400 - 800 pages per month
Maximum duty cycle *
5000 pages per month
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
China
HP segment
Home
Input & output capacity
Total number of input trays *
1
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Maximum number of input trays
1
Maximum input capacity
250 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 355.6 mm
Paper tray media types *
Glossy paper, Matte paper, Photo paper, Plain paper, Recycled paper, Thick paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO C-series sizes (C0...C9)
C5, C6
Non-ISO print media sizes
Hagaki card
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Borderless printing media sizes
A4, Letter
Custom media width
88,9 - 215,9 mm
Custom media length
127 - 355,6 mm
Paper tray media weight
60 - 250 g/m²
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
Yes
Wi-Fi Direct
Yes
Mobile printing technologies
Apple AirPrint, Mopria Print Service
Performance
Maximum internal memory
128 MB
Internal memory *
128 MB
Built-in processor
Yes
Processor frequency
800 MHz
Sound power level (printing)
6,5 dB
Design
Product colour *
White
Colour name
Juniper
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Control type
Buttons
Power
Power consumption (sleep)
2 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,3 kWh/week
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows 11, Windows 10, Windows 7
Mac operating systems supported
Mac OS X 13.0 Ventura, Mac OS X 12.0 Monterey
Operational conditions
Recommended humidity operating range
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Non-operating relative humidity (non-condensing)
5 - 90%
Certificates
Certification
CISPR 32:2015/EN 55032:2015+A11:2020 Class B; CISPR24:2010+A1:2015/EN 55024:2010+A1:2015; EN55035:2017+A11:2020/CISPR35:2016; EN 61000-3-2:2019; EN 61000-3-3:2013+A1:2019; FCC CFR 47 Part 15 Subpart B; ICES-003 Issue 7:2020; EN 301 489-1 V2.2.3; EN 301 489-17 V3.2.2
Sustainability
Sustainability compliance
Yes
Sustainability certificates
Blue Angel
Weight & dimensions
Width
427,5 mm
Depth
364 mm
Height
198,6 mm
Weight
6,38 kg
Packaging data
Package width
484 mm
Package depth
239 mm
Package height
410 mm
Package weight
9,2 kg
Packaging content
Cables included
AC
Warranty card
Yes
Bundled software
HP Printer Software, available online
Logistics data
Pallet weight
574 kg
Number of layers per pallet
6 pc(s)
Quantity per pallet
60 pc(s)
Technical details
Number of cartons per pallet layer
10 pc(s)
Other features
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1220 x 1015 x 2590 mm
Recommended system requirements
Windows 11, Windows 10, 7: 32-bit or 64-bit, 2 GB available hard disk space, Internet connection, Internet Explorer.
PictBridge
No
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2590,8 mm (48 x 40 x 102")
Number of print heads
2
Country Distributor
United Arab Emirates 2 distributor(s)
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)