location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Envy Move 24-cs0000ne Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB LPDDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6E (802.11ax) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Envy Move
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cs0000ne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9C9G1EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197961330298 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 302
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jun 2025 20:46:45
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Envy Move 24-cs0000ne Intel® Core™ i5 i5-1335U 60,5 cm (23.8") 2560 x 1440 pixels Touchscreen All-in-One PC 16 GB LPDDR5-SDRAM 1 TB SSD Windows 11 Home Wi-Fi 6E (802.11ax) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Premium All-in-One PC White 90 W
  • - Intel® Core™ i5 i5-1335U Processor cores: 10
  • - Touchscreen 60,5 cm (23.8") Quad HD 2560 x 1440 IPS Gloss
  • - 16 GB LPDDR5-SDRAM 4800 MHz
  • - 1 TB SSD
  • - Intel® UHD Graphics
  • - 5 MP
  • - Wi-Fi 6E (802.11ax) Bluetooth
  • - Windows 11 Home
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[8]

Extend beyond performance to let your PC do even more at once
Extend beyond performance to let your PC do even more at once

Offering more than just a performance score. 13th Gen Intel Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking.[1]

Intel UHD Graphics
Intel UHD Graphics

Smoothly stream 4K content and play your favorite games in 720p, without the need for a dedicated graphics card. With excellent Intel UHD graphics performance, you'll see the difference in everything you do.[9]

Eyesafe Certified Display

Eyesafe certified displays meet TÜV low blue light requirements and Eyesafe standards for protecting your eyes from harmful blue light without distorting colors to reduce eyestrain when working for long periods of time.[10]

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[11]

EPEAT Gold registered
EPEAT Gold registered

EPEAT Gold registered products are the highest-rated products that meet all of EPEAT required criteria. EPEAT is the world's premier ecolabel for electronics.[12]

ENERGY STAR certified
ENERGY STAR certified

Save energy and money with ENERGY STAR, certified by the EPA so you will use less energy and save money where it counts most.[13]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[14]

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[15]

PCIe SSD storage
PCIe SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe SSD storage.

HDMI in
HDMI in

Enjoy your favorite content on a bigger screen by plugging in your game console, Blu-ray player, computer, or streaming device.

16 GB LPDDR5 RAM
16 GB LPDDR5 RAM

Experience speedy and responsive performance with the power efficient 16 GB LPDDR5 memory. Designed to support higher data rates with less latency, plus faster file transfers and application load.

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance, greater capacity and lower latencies than earlier iterations with Wi-Fi 6E and Bluetooth 5.3 wireless card.[16]

Privacy Camera Shutter Key
Privacy Camera Shutter Key

No more unsightly tape and tacky gum to hide your private moments. Ensure your privacy and security with a visible, physical shutter key that turns off your PC’s camera when not in use.

An exceptionally rich audio experience
An exceptionally rich audio experience

HP Dual Speakers and audio custom-tuned in collaboration with experts at Bang & Olufsen, bring entertainment to life with sound you can feel. Awaken your senses with PC audio perfection.

Touchpad integrated Bluetooth Keyboard

Enjoy better responsiveness, durability, feel, more efficiency without the cords all collectively in one place for a sleek design and feel. Be able to toggle between your touchpad and keyboard seamlessly.

An All-in-One PC that moves with you
An All-in-One PC that moves with you

With a rechargeable battery[2], kickstand legs, handle, and keyboard pocket, this PC is ready to move with you.

Tackle the day with a QHD display<sup>[3]</sup> and Intel Processor<sup>[1]</sup>
Tackle the day with a QHD display[3] and Intel Processor[1]

Tackle any task with an Intel Core™ Processor[1], QHD[3] touchscreen, and adaptive audio that adjusts volume.

HP Envy Move is designed to do just that. Move.
HP Envy Move is designed to do just that. Move.

Share the entertainment with everyone with a 23.8" diagonal screen with tilt adjustment and auto brightness.

Move with a smaller footprint
Move with a smaller footprint

EPEAT Gold[4] and ENERGY STAR certified and thoughtfully made with post-consumer[5] and recycled materials[6,7].

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
2560 x 1440 pixels
Touchscreen *
Yes
HD type *
Quad HD
Display brightness
300 cd/m²
Display surface
Gloss
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
13th gen Intel® Core™ i5
Processor model *
i5-1335U
Processor cores
10
Processor threads
12
Processor boost frequency
4,6 GHz
Processor cache
12 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
LPDDR5-SDRAM
Maximum internal memory *
16 GB
Memory clock speed
4800 MHz
Memory form factor
On-board
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel® UHD Graphics
On-board graphics card model *
Intel® UHD Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
10 W
Speakers manufacturer
Bang & Olufsen
Built-in microphone
Yes
Audio
Audio system
B&O PLAY
Camera
Built-in camera *
Yes
Total megapixels
5 MP
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Wi-Fi standards
Wi-Fi 6E (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852CE
Antenna type
2x2
Bluetooth *
Yes
Ports & interfaces
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
1
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4b
Combo headphone/mic port
Yes
Design
Colour name
Shell white
Product colour *
White
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Premium
Software
Operating system installed *
Windows 11 Home
Trial software
McAfee Online Protection, Microsoft office 365
Brand-specific features
HP speaker type
HP Dual Speakers
HP segment
Home
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Weight
4,1 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR, EPEAT Gold
Packaging content
Keyboard included
Yes
Other features
Display bezel technology
Micro-Edge
Chassis type
All-in-One
Display diagonal (metric)
60,5 cm
Display included
Yes
Battery capacity
83 Wh
Number of battery cells
6
Infrared (IR) camera
Yes
Country Distributor
United Arab Emirates 2 distributor(s)