location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Series 3 Pro 23.8 inch FHD Monitor - 324pf

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Series 3 Pro
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Series 3 Pro 23.8 inch FHD Monitor - 324pf
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9U5J5UT show
Show alternative article codes used in the online market place
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 87150
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2025 09:28:08
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Series 3 Pro 23.8 inch FHD Monitor - 324pf
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60,5 cm (23.8") LCD IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 100 Hz 5 ms 250 cd/m² 1000:1
  • - Flicker-free technology
  • - D 14 kWh 20 W
More>>>
IPS Technology

No matter where you stand, IPS technology ensures image accuracy and consistency across wide 178-degrees horizontal and vertical viewing angles.

Always-on, True Color, Low-Blue Light Filter

HP Eye Ease, an always-on, hardware low-blue light filter, helps keep your eyes comfortable throughout the day by reducing blue light without the yellow color shift.

100 Hz Refresh Rate

Experience smooth scrolling, life-like video and clear detail with a 100 Hz refresh rate that provides fluid movement from frame to frame.[1]

Adjustable Tilt

The tilt-adjustable slim stand helps you find the right angle so you can maximize productivity and work comfortably.

Plenty of Ports

This monitor is ready to connect for sharp FHD visuals with multiple ports including 1 x VGA, 1 x HDMI 1.4, and 1 x DP 1.2.[4,5]

3-Sided Micro-Edge Bezel

See and do more on your screen with a 3-sided micro-edge bezel that maximizes your viewing area for a sleek design and virtually seamless dual-monitor setups.

Intuitive Joypad OSD Button

Easily configure your monitor settings with the touch of a button. Simply navigate the on-screen menu with the joypad OSD button to adjust brightness and resolution.

Neat Cable Management

Be more productive with a cleaner workspace by removing the clutter of mixed cables with a neat cable management solution.

Easily Personalize and Adjust Your Monitor

Customize your monitor with easy to use, intuitive HP Display Center software that lets you tailor your settings, partition screens, and even dim the screen—all through the host PC.[6]

Thoughtful Product Packaging

HP is committed to reducing plastic in landfills by using 100% recyclable outer box packaging that meets recycling requirements, so it can stay out of the landfill when customers are finished with it.[3,8]

HP PC Mounting Bracket

Save space and optimize your desk by attaching the B200 bracket to the base of the monitor stand and your PC.[9]

Works With Chromebook Certified

The Works With Chromebook badge on a device means it’s optimized to work with your Chromebook and other Chrome OS devices. Enjoy a seamless experience across Works With Chromebook certified accessories.[10,11]

Elevate the Everyday
Elevate the Everyday

Make your everyday experience more productive and enjoyable with an expanded workspace for projects and assignments. This sleek 23.8" FHD monitor boasts a quality IPS screen that's visible from any angle and up to 100 Hz refresh rate[1] for sharp images and fluid motion.

Increased Comfort. Improved Focus.
Increased Comfort. Improved Focus.

Keep your eyes comfortable with a flicker-free screen so you can get more done in your day. Plus, avoid the yellow color shift and keep the comfort with HP Eye Ease, an always-on hardware low-blue light filter that doesn’t impact color accuracy.

Clean Design. Clear Mind.
Clean Design. Clear Mind.

Streamline your desk with a monitor that helps you stay focused. Cut the clutter with neat cable management, a slim, tilt-adjustable stand, and a 3-sided micro-edge bezel to cleanly pair dual monitors. Easily customize your settings with the intuitive joypad OSD button.

Display
Display diagonal *
60,5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LCD
Panel type *
IPS
LED backlight
Yes
Backlight type
Edge LED
Touchscreen *
No
Display brightness (typical)
250 cd/m²
Response time *
5 ms
Response time measurement type
GTG (Gray to Gray)
Display surface
Matt
Anti-glare screen
Yes
Screen shape *
Flat
Supported graphics resolutions
1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Contrast ratio (dynamic)
8000000:1
Maximum refresh rate *
100 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0,28 x 0,28 mm
Pixel density
93 ppi
Horizontal scan range
30 - 115 kHz
Vertical scan range
50 - 100 Hz
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Digital horizontal frequency
30 - 115 kHz
Digital vertical frequency
50 - 100 Hz
Display diagonal (metric)
60,5 cm
Haze rate
25%
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
NTSC
Colour gamut
72%
NTSC coverage (typical)
72%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
No
Flicker-free technology
Yes
Low Blue Light technology
Yes
HP segment
Business
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Detachable stand
Yes
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
VGA (D-Sub) ports quantity
1
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort version
1.2
Headphone out *
No
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 23°
On Screen Display (OSD)
Yes
Power
Energy efficiency class (SDR) *
D
Energy efficiency class (HDR) *
D
Energy consumption (SDR) per 1000 hours *
14 kWh
Power consumption (typical) *
20 W
Power consumption (standby) *
0,5 W
Power consumption (max)
30 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
5 - 95%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
538,9 mm
Depth (with stand)
180,5 mm
Height (with stand)
397,9 mm
Weight (with stand)
3,77 kg
Width (without stand)
538,9 mm
Depth (without stand)
51,4 mm
Height (without stand)
323,6 mm
Packaging data
Package width
595 mm
Package depth
124 mm
Package height
391 mm
Package weight
5,86 kg
Package type
Box
Packaging content
Stand included
Yes
Cables included
AC, HDMI
Quick start guide
Yes
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China, Thailand
UNSPSC-code
43211902
Weight
3,77 kg
Height
323,6 mm
Width
538,9 mm
Depth
51,4 mm
Compliance certificates
BIS, BSMI, C-TICK, CB, CCC, CE, CEL, EAC, Federal Communications Commission (FCC), PSE, RCM, VCCI, cTUVus
Certification
Australia MEPS; Bauart; CB; CE; CEL; China CCC; C-Tick; cTUVus; EAC; EUP Lot-5; EUP Lot-6; FCC; ISO 9241-307; KC (Korean) requirements; KCC (Korean) requirements; Korea MEPS (E-standby); NOM (Mexico); PSB for Singapore; RCM; SEPA; S-Mark for Argentina; Taiwan BSMI; VCCI; Vietnam MEPS; EUP Lot-26; Ukraine Energy label; California Energy Commission (CEC); South Africa Energy; Mexico Energy; WW application; UAE; TGM; India BIS; Cambodia ISC; PSE; Works with Chromebook certified; CEL Grade 2
Country Distributor
United Kingdom 6 distributor(s)
Australia 4 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Suomi 1 distributor(s)
Danmark 1 distributor(s)
Philippines 1 distributor(s)
New Zealand 1 distributor(s)
United States 1 distributor(s)