location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 27-cr0008ne Intel® Core™ i7 i7-1355U 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 6 (802.11ax) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cr0008ne
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2PL6EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0198415007872 show
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9166
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 16:28:01
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 27-cr0008ne Intel® Core™ i7 i7-1355U 68,6 cm (27") 1920 x 1080 pixels Touchscreen All-in-One PC 16 GB DDR4-SDRAM 1 TB SSD FreeDOS Wi-Fi 6 (802.11ax) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Everyday All-in-One PC White 90 W
  • - Intel® Core™ i7 i7-1355U Processor cores: 10
  • - Touchscreen 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 1 TB SSD
  • - Intel Iris Xe Graphics
  • - 1280 x 720 pixels
  • - Wi-Fi 6 (802.11ax) Ethernet LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - FreeDOS
More>>>
Extend beyond performance to let your PC do even more at once
Extend beyond performance to let your PC do even more at once

Offering more than just a performance score. 13th Gen Intel Core™ Processors advance real-world computing and deliver more ultra-efficient multi-tasking.[5]

Intel Iris Xᵉ graphics
Intel Iris Xᵉ graphics

Impressive performance for creating, gaming, and entertainment. A new level of graphics performance and crisp, stunning visuals – with the convenience of a thin & light laptop.[6]

FHD IPS touchscreen
FHD IPS touchscreen

Always see your content at its best with 178° wide-viewing angles and a vibrant picture. And with touchscreen technology, you can control your PC right from the screen.[7]

Anti-glare panel
Anti-glare panel

Enjoy the sun and your favorite content with this anti-glare panel. Non-reflective and low gloss means you'll get less glare while you're outside.

Flicker-free

Using DC Dimming technology that controls brightness by adjusting direct current rather than cycling the backlight, we can eliminate screen flickering for more comfortable viewing.[8]

Sustainable design
Sustainable design

Because little things make a big difference, this product includes sustainable materials like ocean-bound plastic and post-consumer recycled plastic in the design.[9]

PCIe NVMe™ M.2 SSD storage
PCIe NVMe™ M.2 SSD storage

Boot up in seconds with lightning fast speed with up to 1 TB PCIe NVMe™ M.2 SSD storage.

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

HP True Vision HD Privacy Camera
HP True Vision HD Privacy Camera

Video chat in vibrant clarity with Full HD resolution, even in low light with a pop-up camera you can tuck safely out of sight when not in use, keeping you safe online.

Effortlessly connected
Effortlessly connected

Enjoy faster speeds, improved performance and greater capacity with Wi-Fi 6 and Bluetooth 5.3 wireless card.[10]

Dual speakers
Dual speakers

Pump up the volume to your favorite music, movie or game with dual-stereo speakers.

USB Type-A 5Gbps signaling data rate
USB Type-A 5Gbps signaling data rate

Plug in your external storage with this USB Type-A port, featuring 5Gbps signaling data rate.[11]

Designed to reduce environmental impact
Designed to reduce environmental impact

World's first PC with recycled coffee grounds[3], and contains post-consumer recycled and ocean-bound plastics[1].

Built to keep you connected to your crew
Built to keep you connected to your crew

Made for true collaboration with a tiltable, pop-up privacy camera[4], dual mics, and advanced noise-reduction.

Ready to take on the day, every day
Ready to take on the day, every day

Face the day with a dependable Intel Processor[5], ample storage, fast connections, and plenty of memory.

Display
Display diagonal *
68,6 cm (27")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
Display brightness
300 cd/m²
Panel type
IPS
RGB colour space
sRGB
Anti-glare screen
Yes
Colour gamut
99%
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
13th gen Intel® Core™ i7
Processor model *
i7-1355U
Processor cores
10
Processor threads
12
Processor boost frequency
5 GHz
Performance cores
2
Efficient cores
8
Performance-core Max Turbo Frequency
5 GHz
Efficient-core Max Turbo Frequency
3,7 GHz
Processor cache
12 MB
Processor cache type
L3
Processor base power
15 W
Maximum turbo power
55 W
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory slots
2
Memory slots type
SO-DIMM
Memory clock speed
3200 MHz
Memory layout (slots x size)
2 x 8 GB
Memory form factor
DIMM/SO-DIMM
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Number of storage drives installed
1
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express
NVMe
Yes
SSD form factor
M.2
Optical drive type *
No
Graphics
Discrete graphics card *
No
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
On-board graphics card family
Intel Iris Xe Graphics
On-board graphics card model *
Intel Iris Xe Graphics
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Camera resolution
1280 x 720 pixels
Camera HD type
HD
Privacy camera
Yes
Network
Wi-Fi *
Yes
Top Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Realtek
WLAN controller model
Realtek RTL8852BE
Antenna type
2x2
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Bluetooth version
5.3
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-C ports quantity *
1
HDMI ports quantity *
1
HDMI version
1.4
Combo headphone/mic port
Yes
Design
Colour name
Shell white
Product colour *
White
Introduction year
2024
Country of origin
China
Performance
Product type *
All-in-One PC
Market positioning
Everyday
Software
Operating system installed *
FreeDOS
Brand-specific features
HP speaker type
HP Dual Speakers
HP front camera
HP TrueVision HD
HP segment
Home
Power
AC adapter power
90 W
AC adapter frequency
50 - 60 Hz
AC adapter input voltage
100 - 240 V
Weight & dimensions
Width (with stand)
612,5 mm
Depth (with stand)
186,3 mm
Height (with stand)
516,8 mm
Weight (with stand)
6,42 kg
Weight
6,42 kg
Package width
730 mm
Package depth
175 mm
Package height
520 mm
Package weight
6,42 kg
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Packaging content
Keyboard included
Yes
Keyboard connectivity
Wired
Other features
Chassis type
All-in-One
Power supply
90 W
Country Distributor
United Arab Emirates 2 distributor(s)