location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L Gaming Desktop GT16-0027ne PC Intel Core Ultra 7 265K 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 SUPER Windows 11 Home in S mode Tower AI PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 35L Gaming Desktop GT16-0027ne PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C2PZ6EA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199485377247 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Aug 2025 12:38:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP OMEN 35L Gaming Desktop GT16-0027ne PC Intel Core Ultra 7 265K 32 GB DDR5-SDRAM NVIDIA GeForce RTX 4070 SUPER Windows 11 Home in S mode Tower AI PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming PC Black 850 W
  • - Intel Core Ultra 7 265K Processor cores: 20
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - NVIDIA GeForce RTX 4070 SUPER 12 GB
  • - Ethernet LAN Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Home in S mode
More>>>
Get a fresh perspective
Get a fresh perspective

From a rejuvenated Start menu, to new ways to connect to your favorite people, news, games, and content—Windows 11 is the place to think, express, and create in a natural way.[6]

Take on any game and tasks with performance built for anything powered by Intel Core™ Ultra Processors.
Take on any game and tasks with performance built for anything powered by Intel Core™ Ultra Processors.

Improved performance for both gaming and productivity with enhanced cooling, quieter operation, and faster speeds with Intel Core™ Ultra Processors.[7]

SUPER fast. SUPER powered.
SUPER fast. SUPER powered.

NVIDIA GeForce RTX™ 40 Series GPUs are beyond fast for gamers and creators. Delivering a quantum leap in both performance and AI-powered graphics.[8]

1TB PCIe Gen4 NVMe™ M.2 SSD
1TB PCIe Gen4 NVMe™ M.2 SSD

With high-speed data transfer, the 1 TB PCIe Gen4 NVMe M.2 SSD offers lightning fast speed and efficient storage.[9]

DTS Headphone: X Technology
DTS Headphone: X Technology

By producing authentic, spatially accurate 3D sound through any headphones or earbuds, this technology gives games, movies, and music a level of depth and immersion for the best entertainment experience possible.[10]

USB Type-C 10Gbps signaling data rate
USB Type-C 10Gbps signaling data rate

Plug in your external storage with this USB Type-C port, featuring 10Gbps signaling data rate. And it’s reversible, so you never have to worry about plugging in upside down.[11]

Ethernet port
Ethernet port

When you have a spotty wireless connection, you can quickly plug in your Ethernet cable to get a smooth, wired Internet experience that bypasses any wireless issue.

Dual channel memory
Dual channel memory

With dual channel technology, two channels work simultaneously to double the communication speed between the memory controller and the RAM increasing system performance.

Effortlessly connected
Effortlessly connected

Enjoy a smoother wireless experience with a Wi-Fi 7 and Bluetooth 5.4 combo.[12]

240 mm RGB liquid cooler

Enhance your PC's cooling system with optimal heat dissipation and RGB lighting effects for a chill setup that stands out.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub is your one place for everything to make your gaming experience better. From software enhancements to hardware control, and live services, OMEN Gaming Hub elevates play in easy and simple way.

Try PC Game Pass for free with your new HP device
Try PC Game Pass for free with your new HP device

Play hundreds of high-quality PC games with your new HP device and 3 free months of PC Game Pass – including EA play. With new games added all the time, there’s always something new to play.[13]

Optimized for performance
Optimized for performance

Play to your highest potential with a design that is optimized for performance.

Futureproof, tool-less design
Futureproof, tool-less design

Designed for upgradability with OMEN Components, expand and customize within an industry-standard form factor.

Make it your own
Make it your own

Customize performance and aRGB options with OMEN Gaming Hub.

We're in this together
We're in this together

It matters. With 100% recyclable packaging solutions[2], at least 20% recycled plastic content and 10% recycled metal[3][4], we are in this together[5].

Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor model *
265K
Processor cores
20
Processor threads
20
Processor boost frequency
5,7 GHz
Processor socket
LGA 1851 (Socket V1)
Processor cache
30 MB
Processor cache type
L3
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
NPU performance up to
13 TOPs
Memory
Internal memory *
32 GB
Maximum internal memory *
128 GB
Internal memory type
DDR5-SDRAM
Memory layout (slots x size)
2 x 16 GB
Memory slots
4x DIMM
Memory clock speed
5200 MHz
Storage
Number of storage drives installed
1
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
Yes
Discrete graphics card model *
NVIDIA GeForce RTX 4070 SUPER
Discrete graphics card memory
12 GB
Discrete graphics memory type
GDDR6X
Number of discrete graphics cards
1
Network
Ethernet LAN *
Yes
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 7 (802.11be)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 7 BE200
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.4
Ports & interfaces
Intel® Thunderbolt 4
Yes
Thunderbolt 4 ports quantity
1
DisplayPorts quantity
3
Ethernet LAN (RJ-45) ports
1
Combo headphone/mic port
Yes
Expansion slots
PCI Express x4 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Colour name
Black
Water cooling system
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Performance
Market positioning
Gaming
Motherboard chipset
Intel Z890
Motherboard form factor
micro ATX
Password protection
Yes
Password protection type
BIOS, Power on, User
Product type *
PC
Software
Operating system installed *
Windows 11 Home in S mode
Brand-specific features
HP Artificial Intelligence
AI PC
HP segment
Home
Power
Power supply *
850 W
80 PLUS certification
80 PLUS Gold
Weight & dimensions
Width *
210 mm
Depth *
408 mm
Height *
410 mm
Weight *
14,5 kg
Package width
590 mm
Package depth
332 mm
Package height
583 mm
Package weight
18,5 kg
Packaging content
Keyboard included
Yes
Keyboard connectivity
Wireless
Country Distributor
United Arab Emirates 2 distributor(s)