location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP CC988C multifunction printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CC988C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CC988C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0883585011612 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2021 22:15:33
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 16 Nov 2010
Product end of life date
Enjoy efficient printing with six individual inks, two-sided printing and built-in Ethernet.

Share efficient printing features with this network-ready all-in-one. Enjoy affordable printing with six individual ink tanks and save paper with two-sided printing. Swap between document and photo printing using the automated photo tray.

Get long-lasting, lab-quality photos without a PC using a 6.1 cm colour display.

Print long-lasting, lab-quality photos in vivid 6-ink colour with or without a PC. Simply pop in a memory card and view photos on a 6.1 cm display. Enjoy worry-free printing with HP Auto Sense[1] and remove red-eye at the touch of a button.

Do more – fast copying, laser-quality document printing and high quality scanning.

Print and copy at up to 34 ppm black, 33 ppm colour; plus photos as fast as 10 seconds. Enjoy laser-quality document printing. Reprint photos and get crisp copies at the touch of a button. Digitise photos with 4800-dpi, 48-bit scanning[2].