location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet 3070A - B611b Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3070A - B611b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CQ191C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111153411 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16271
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2013
Product end of life date
Bullet Points HP DeskJet 3070A - B611b Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 8 ppm
  • - Colour copying Colour scanning
  • - Apple AirPrint, HP ePrint
  • - USB port Wi-Fi
  • - 5 kg
More>>>
Get easy wireless printing – or print via e-mail with HP ePrint mobile printing.[1],[2]

Enjoy easy printing and sharing – connect to your wireless network with HP Auto Wireless Connect.[1],[3]
Discover the freedom of HP ePrint mobile printing - now you can print from virtually anywhere.[2]
Print e-mails, photos, web pages and more direct from your iPad®, iPhone® or iPod touch® with AirPrint™.[4]
Print wirelessly direct from a smartphone using HP mobile printing applications.[5]

Print and copy with affordable individual HP inks.

Print using affordable, individually-replaceable ink cartridges; optional XL cartridges for frequent printing.[6]
Print and copy everything from e-mail and web pages to everyday documents, homework and creative projects.
Print calendars, games, notebook paper and more without a PC using HP Quickforms.
Choose Original HP print cartridges for high quality, reliable printing and copying.

Do it all with one stylish and easy-to-use device – print, scan and copy.

Enjoy easy printing, scanning and copying with intuitive buttons and convenient mono display.
Print high-quality everyday documents at ISO (laser comparable) speeds of up to 8 ppm black/7.5 ppm colour.
Sleek and stylish space-saving design means this e-all-in-one will fit on shelves or bookcases, or almost anywhere else.
Save energy with this ENERGY STAR® qualified HP Deskjet e-All-in-One.

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
8 ppm
Print speed (colour, normal quality, A4/US Letter)
7,5 ppm
Print speed (black, draft quality, A4/US Letter)
23 ppm
Print speed (colour, draft quality, A4/US Letter)
23 ppm
Copying
Copying *
Colour copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
7 cpm
Copy speed (colour, normal quality, A4)
5,5 cpm
Maximum number of copies
30 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Document formats supported
PDF
Input colour depth
24 bit
Greyscale levels
256
TWAIN version
1,9
Fax
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PML
Input & output capacity
Total input capacity *
80 sheets
Total output capacity *
15 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Envelopes, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
DL
Photo paper sizes
10x15, 13x18 cm
Ports & interfaces
Standard interfaces
USB 2.0
Ports & interfaces
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint
Design
Product colour *
Black, Brown
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5,08 cm (2")
Power
Power consumption (average operating)
14,29 W
Power consumption (standby)
2,58 W
Power consumption (sleep)
0,7 W
Power consumption (off)
0,22 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
System requirements
Windows operating systems supported
Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
15 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
436 mm
Depth
710 mm
Height
425 mm
Weight
5 kg
Packaging data
Package width
492 mm
Package depth
191 mm
Package height
408 mm
Package weight
6,11 kg
Packaging content
Cartridge(s) included
Yes
Cables included
USB
Power cord included
Yes
Quick installation guide
Yes
Other features
PictBridge
No
Software CD
Yes
Source Testseek summary Average rating
Reviews
Updated:
2011-10-23 07:40:25
Uk has collected 14 expert reviews for HP DeskJet 3070A - B611b Thermal inkjet A4 4800 x 1200 DPI 8 ppm Wi-Fi and the average expert rating is 69 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
69%
Source Review comments Score
techadvisor.co.uk
Updated:
2011-10-23 07:39:30
HP’s DeskJet 3070A multifunction printer doesn’t make a great initial impression. Its grey plastic breadbin shape and greyscale LCD display are reminiscent of designs from the 1990s. Its paper handling is also rather crude. There’s no separate output t...
Bottom line The DeskJet 3070A isn’t a high-volume printer, but its combination of speed, quality and price makes it a good choice for home users who need an efficient printer for daily use, with the additional option of good photo prints when required...
80%
digitalversus.com
Updated:
2011-11-19 01:11:19
The DeskJet 3070A offers decent print speeds. It’s rapid from start-up (see inset) and is faster both in black and colour than certain...
0%
pcworld.co.nz
Updated:
2012-06-29 01:05:48
The HP Deskjet 3070a’s two-tone grey design looks like a piece of office equipment, rather than something you’d have at home. It’s not lightly coloured and shiny enough to fit in with Apple’s ecosystem, and too lightly coloured to look good beside a tr...
Bottom line HP's Deskjet 3070A is a basic, reliable home printer ideally suited to text and graphical printing such as web pages, school reports, and offline reading material. However, it's not a great option for high-quality photo printing.Join the PC World New Ze...
60%
uk.hardware.info
Updated:
2013-03-20 02:24:56
A decent all-in-one doesn't necessarily have to be expensive. HP proves this with the Deskjet 3070A, an all-in-one that doesn't have extensive features but probably will be plenty for the average consumer. We tested it to find out what kind of all-in-on...
Bottom line The HP Deskjet 3070A is a very good all-in-one for what you pay for it. There are not many all-in-ones that can equal this type of performance for an average price of around £33.50. Granted, it doesn't come with a lot of features, and the display is ver...
0%
techsmart.co.za
Updated:
2014-06-07 01:35:10
You have to hand it to the noble printer: while many of its flashier gadget peers, such as tablets, smartphones and ultrabooks, are showered with attention and benefit from their seemingly effortless appeal, printers seem to have to work so much harder...
0%