location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP DeskJet J611b Thermal inkjet A4 5,5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DeskJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
J611b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CR231C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0886111254590 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11495
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Nov 2012
Product end of life date
Bullet Points HP DeskJet J611b Thermal inkjet A4 5,5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - A4 5,5 ppm
  • - Colour copying Colour scanning
  • - USB port Wi-Fi
  • - 3,5 kg
More>>>
Get easy wireless printing – or print via e-mail with HP ePrint mobile printing.[1],[2]

Enjoy easy printing and sharing – connect to your wireless network with HP Auto Wireless Connect.[1],[3]
Discover the freedom of HP ePrint mobile printing - now you can print from virtually anywhere.[2]
Print e-mails, photos, web pages and more direct from your iPad®, iPhone® or iPod touch® with AirPrint™.[4]
Print wirelessly direct from a smartphone using HP mobile printing applications.[5]

Enjoy affordable everyday printing with ultra low-cost ink cartridges.

Print high quality everyday documents with ultra low-cost Original HP ink cartridges.
Enjoy easy printing, scanning and copying with intuitive buttons and convenient mono display.
Compact design means you can fit this affordable wireless e-all-in-one almost anywhere.[1]
Get up to 4x more black printed pages and 3x more colour printed pages with optional high-capacity XL ink cartridges.[6]

Enjoy quick and easy installation – then fast, reliable performance.

Get started straightaway – this easy-to-use e-all-in-one installs out of the box in just a few minutes.
No waiting around – power up in less than five seconds and shut down in an instant.
Reduce the time you spend waiting for prints – print documents in as little as 21 seconds.[7]
Choose Original HP print cartridges for high quality, reliable printing and copying.

Printing
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Print speed (black, normal quality, A4/US Letter) *
5,5 ppm
Print speed (colour, normal quality, A4/US Letter)
4 ppm
Print speed (black, draft quality, A4/US Letter)
20 ppm
Print speed (colour, draft quality, A4/US Letter)
16 ppm
Print speed (black, best quality, A4)
1,5 ppm
Copying
Duplex copying *
No
Copying *
Colour copying
Copy speed (black, normal quality, A4)
4,5 cpm
Copy speed (colour, normal quality, A4)
2,5 cpm
Copy speed (colour, normal, US Letter)
2,5 cpm
Maximum number of copies
20 copies
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
216 x 297 mm
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN
Fax
Duplex faxing
No
Faxing *
No
Features
Maximum duty cycle *
1000 pages per month
Digital sender
No
Number of print cartridges *
2
Page description languages
PCL 3
All-In-One-multitasking
No
Input & output capacity
Total input capacity *
60 sheets
Total output capacity *
25 sheets
Input capacity for envelopes (primary tray)
5 sheets
Maximum input capacity for transparencies
15 sheets
Maximum input capacity for 10 x 15 cm photographs
20 sheets
Maximum input capacity
60 sheets
Maximum output capacity
25 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
2L, Executive, Hagaki card, Legal, Letter
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
10x15, 13x18 cm
Photo paper sizes (imperial)
4x6"
Paper tray media weight
64 - 90 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Performance
Card reader integrated
No
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5 cm (1.97")
Power
Power consumption (average operating)
2,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion
Minimum RAM
128 MB
Minimum storage drive space
750 MB
Minimum processor
Intel Pentium II / Celeron+
Operational conditions
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Storage relative humidity (H-H)
15 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
427 mm
Depth
406 mm
Height
249 mm
Weight
3,5 kg
Packaging data
Package width
463 mm
Package depth
193 mm
Package height
349 mm
Package weight
5,22 kg
Logistics data
Quantity per pallet
84 pc(s)
Other features
Hardware scan resolution
1200 x 2400 DPI
Acoustic pressure emissions
50 dB
Network ready
Yes
Pallet dimensions (W x D x H)
1219 x 1016 x 2570 mm
PictBridge
No
Product dimensions when open (LxWxD)
42,7 cm (16.8")
Size (imperial)
42,7 cm (16.8")
All-in-one functions
Print, Scan
Colour all-in-one functions
Copy, Print, Scan
Maximum dimensions (W x D x H)
427 x 470 x 249 mm
Print margin bottom (A4)
1,45 cm
Print margin left (A4)
3,2 mm
Print margin right (A4)
3,2 mm
Print margin top (A4)
1,5 mm
Standard output capacity for transparencies
10 sheets
Maximum scan area (imperial)
21,6 cm (8.5")
Package dimensions (W x D x H)
463 x 193 x 349 mm (18.2 x 7.6 x 13.7")
Pallet dimensions (W x D x H) (imperial)
1219,2 x 1016 x 2570,5 mm (48 x 40 x 101.2")
Maximum output capacity for transparencies
10 sheets
Source Testseek summary Average rating
Reviews
Updated:
2012-01-13 01:27:53
Uk has collected 14 expert reviews for HP DeskJet J611b Thermal inkjet A4 5.5 ppm Wi-Fi and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
expertreviews.co.uk
Updated:
2012-01-13 01:27:53
At this price, HP's Deskjet 3050A is one of the cheapest MFPs we've ever seen. Despite its budget leanings, it has integrated Wi-Fi, a square 5cm mono LCD screen, automatic print head alignment and support for HP's ePrint, which means you can send docu...
Bottom line HP's little Deskjet is cheap and cheerful - great for occasional home document printing, but not up to regular and intensive scanning or printing...
80%
trustedreviews.com
Updated:
2012-06-21 01:06:37
It's unusual to see a price of £30 attached to an all-in-one printer, but HP's Deskjet 3050A attracts that low figure from at least one online source. Once the price has sunk in, the next question is ‘what do you get for that kind of money'? In this case...
Good Fast copies, Easy wireless setup, High quality draft print saves ink...
Bad Awkward cartridge loading, High consumable costs, External power supply...
Bottom line HP doesn't make outrageous claims for the speed of the Deskjet 3050A. The spec sheet states 5.5ppm for black print and 4.0ppm for colour. Our 5-page black text print gave 5.4ppm, which is very close to spec, but the longer, 20-page test gave 6.4ppm, which...
80%
reviewed.com
Updated:
2015-06-25 06:46:55
Meet the Deskjet 3050, an entry-level multifunction printer from HP. While it doesn't give pro-photo printers a run for their money, it certainly performs well for its price point. This is a printer that would do well in a dorm or next to a family compute...
Bottom line If you're looking for an affordable pickup of a printer that can perform the basic office functions and isn't terrible at printing photos, the Deskjet 3050 is certainly worth a look. With good color accuracy, and the ability to fulfill several office func...
0%
itreviews.com
Updated:
2015-06-25 06:46:55
The Deskjet 3050 is a small-format, entry-level all-in-one intended for the home market. One step up from the cheaper DeskJet 1050, it includes a mono LCD display with three soft buttons beside it that are used to select the printer's menu options.Pap...
Bottom line This is a useful little all-in-one with a good feature set. It ticks most of the boxes, except arguably the most important one. Print quality, particularly of black text on plain paper, is below what HP printers normally produce - and even below that o...
0%
computeractive.co.uk
Updated:
2015-06-25 06:46:55
The HP Deskjet 3050 is one of HP's cheapest inkjet multi-function devices, which can print, copy and scan.Both it and the even cheaper Deskjet 1050 are intended primarily for home use, and the DeskJet 3050 has a 38mm black and white display.All cased i...
Good Single button wireless setup; intelligent use of screen; good colour fidelity in copies...
Bad Print quality is below HP's normal standard; slow colour prints; black and white screen...
Bottom line A cheap and cheerful printer-scanner, but quality is below HP's usual standards...
60%
trustedreviews.com
Updated:
2015-06-25 06:46:55
The Deskjet 1050 is the entry-level general-purpose all-in-one in HP's range, while the Deskjet 3050, reviewed here, is the next model up. It looks superficially like the cheaper machine, but is claimed to be faster and has a 38mm LCD like its single-func...
Good Straightforward WPS wireless setup support, Easy, two-cartridge maintenance, Fast colour copies...
Bad Below average plain paper print quality, Tri-colour cartridge can be wasteful, External power supply...
Bottom line Strangely, HP rates this all-in-one at 20ppm and 16ppm in draft mode, noticeably faster than the DeskJet 1050, while the normal mode speeds are identical between the two. Under test, draft mode on the DeskJet 1050 was quicker, returning a speed of 7.9ppm...
60%