location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z4000 Star Wars SE mouse Gaming Ambidextrous RF Wireless Laser

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z4000 Star Wars SE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P3E54AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0889894658982 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112365
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2021 13:57:50
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 May 2016
Product end of life date
Bullet Points HP Z4000 Star Wars SE mouse Gaming Ambidextrous RF Wireless Laser
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Laser Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel
  • - Power source: Batteries
  • - 2 AA
More>>>
Mouse
Number of scroll wheels
1
Purpose *
Gaming
Device interface *
RF Wireless
Movement detection technology *
Laser
Buttons type
Pressed buttons
Scroll type *
Wheel
Scroll
Yes
Recommended usage
PC/Laptop
Frequency band
2.4 GHz
Design
Form factor *
Ambidextrous
Product colour *
Black
Surface coloration
Image
Game edition
StarWars
Power
Power source *
Batteries
Number of batteries supported
2
Power
Battery type
AA
Weight & dimensions
Width
101 mm
Depth
64 mm
Height
25 mm
Weight
40 g
Packaging data
Quick start guide
Yes
Package width
200 mm
Package depth
140 mm
Package height
65 mm
Package weight
180 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
User guide
Yes
Logistics data
Country of origin
China