location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Officejet 6213 All-in-One Print/Fax/Scan/Copy

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Officejet 6213 All-in-One Print/Fax/Scan/Copy
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q5801C
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0829160554402 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28029
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:28:18
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Apr 2006
Product end of life date
Get productive with fast printing/copying speeds and automatic document feeder

Copy, scan or fax using 20-sheet automatic document feeder (ADF). Print and copy at up to 23 ppm black, 18 ppm colour. Scan at at 1200 x 2400 dpi, 48-bit colour; fax at 33.6 Kbps. HP Document Viewer allows you to add notes to scanned documents.

Print professional documents in photo quality colour and laser-quality black text.

Print with HP Vivera inks at up to 4800-optimised dpi* or choose optional 6-ink colour** for virtually grain-free photos that resist fading for generations***. Print borderless photos in any size up to large panorama (215 x 610 mm).

Enjoy advanced features with optional networking**** across up to five computers.

Produce precision colour copies without having to switch on the PC. Share printing and scanning across up to 5 computers****. Ink status display alerts you before your inks run out. Automatic paper type sensor optimises settings each time you print.