location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MultiXpress SL-K4250RX Laser A3 1200 x 1200 DPI 25 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Samsung MultiXpress
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SL-K4250RX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SS031B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0191628394661 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8491
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:19:00
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 21 Jul 2020
Product end of life date
Bullet Points Samsung MultiXpress SL-K4250RX Laser A3 1200 x 1200 DPI 25 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Enterprise Laser Mono printing
  • - 1200 x 1200 DPI
  • - A3 25 ppm
  • - Mono copying Colour scanning
  • - Google Cloud Print, Mopria Print Service
  • - Direct printing
  • - USB port Ethernet LAN
  • - Internal memory: 4096 MB Built-in processor 1000 MHz
  • - 66,2 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Laser
Printing *
Mono printing
Duplex printing *
Yes
Maximum resolution *
1200 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
25 ppm
Copying
Duplex copying *
No
Copying *
Mono copying
Maximum copy resolution *
600 x 600 DPI
Copy speed (black, normal quality, A4)
25 cpm
Maximum number of copies
9999 copies
Copier resize
25 - 400%
Scanning
Duplex scanning *
Yes
Scanning *
Colour scanning
Optical scanning resolution *
600 x 600 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan speed (colour)
45 ppm
Scan speed (black)
45 ppm
Scan speed (black)
18 inch/min
Scan speed (colour)
18 inch/min
Image formats supported
JPG, TIFF
Document formats supported
PDF, XPS
Greyscale levels
256
TWAIN version
1,9
Fax
Faxing *
No
Features
Recommended duty cycle
5000 - 10000 pages per month
Maximum duty cycle *
100000 pages per month
Digital sender
No
Number of print cartridges *
1
Page description languages
PCL 5, PCL 6, PDF 1.7, PS3
All-In-One-multitasking
Yes
Country of origin
China
Input & output capacity
Total number of input trays *
3
Total input capacity *
2180 sheets
Total output capacity *
3000 sheets
Maximum number of input trays
5
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Glossy paper, Heavy paper, Letterhead, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Executive, Ledger (media size), Legal, Letter, Statement
Envelopes sizes
C4, C5, C6, DL
Ports & interfaces
Direct printing *
Yes
Ports & interfaces
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
Mobile printing technologies
Google Cloud Print, Mopria Print Service
Performance
Internal storage capacity
320 GB
Card reader integrated
No
Internal memory *
4096 MB
Built-in processor
Yes
Processor frequency
1000 MHz
Design
Product colour *
Black, Grey
Market positioning *
Enterprise
Built-in display *
Yes
Display diagonal
25,6 cm (10.1")
Colour display
Yes
Power
Power consumption (printing)
800 W
Power consumption (copying)
800 W
Power consumption (ready)
100 W
Power consumption (sleep)
1,5 W
Energy Star Typical Electricity Consumption (TEC)
1,478 kWh/week
System requirements
Windows operating systems supported
Windows 10, Windows Vista, Windows XP
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2016
Other operating systems supported
IBM AIX 5.3, IBM AIX 6.1, IBM AIX 7.1
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Storage temperature (T-T)
-20 - 40 °C
Operating temperature (T-T)
10 - 30 °C
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
566 mm
Depth
640 mm
Height
829 mm
Weight
66,2 kg
Packaging data
Package width
676 mm
Package depth
746 mm
Package height
1065 mm
Package weight
79,1 kg