location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Aruba Networking 5412R 92GT PoE+ and 4 port SFP+ (No PSU) v3 zl2 Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aruba Networking 5412R 92GT PoE+ and 4 port SFP+ (No PSU) v3 zl2 Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL001A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182604380 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114181
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 14:39:19
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE Aruba Networking 5412R 92GT PoE+ and 4 port SFP+ (No PSU) v3 zl2 Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 92
  • - 10G support
  • - MAC address table: 64000 entries Switching capacity: 1920 Gbit/s
  • - Access Control List (ACL)
  • - 7U Rack mounting Stackable
  • - Power over Ethernet (PoE)
More>>>
Power and Innovation For Your Digital Workplace

The 5400R zl2 Series is an industry-leading mobile campus access solution with HPE Smart Rate multi-gigabit ports for high-speed connectivity for the latest 802.11ac devices. It brings enterprise-class resiliency and true flexibility, security and scalability to mobile campus networks.
Based on the 6th generation ProVision ASIC, the 5400R zI2 Series has a high-speed, high-capacity architecture with 2 Tbps crossbar switching fabric with low 2.1µ latency and built-in programmable and easy to use REST API interface; provides configuration automation for Mobile-first campus networks.
Flexible connectivity options with 6- or 12- slot compact chassis, support for line rate 40 GbE uplinks, up to 96 line rate 10 GbE ports (SFP+ and 10 GBASE-T), 1 GbE and up to 288 ports of PoE+ with internal power supplies.
Optimized for the digital workplace with unified management and security tools such as ClearPass Policy Manager, Airwave and Central. Provides optimal configuration automatically when connected to access points for PoE priority, VLAN configuration, and rogue AP containment.
License free software with advanced Layer 2 and 3 feature set including IPv6, IPv4 BGP, policy based routing, VRRP, OSPF, Tunnel Node and robust QoS.

Resiliency and High Availability at the Edge

The 5400R zI2 Series using the sixth generation ProVision ASIC delivers wire-speed classification and policy enforcement. This hardware-based control of access and traffic allows protection, detection and response to network threats with no network performance degradation.
Uninterrupted switching and routing for improved support of applications such as unified communications and enhanced L3 high availability.
Supports virtual router redundancy protocol (VRRP) allowing groups of two routers to dynamically back each other up to create highly available router environments in both IPv4 and IPv6 networks.
Redundant management and power systems enhance system availability and continuity of operations. Hot-swappable modules and optional redundant power supply provides uninterrupted power and allows swapping of modules with no impact on the network availability.
Virtual Switching Framework (VSF) virtualizes up to two physical switches into one logical device for simpler, flatter, more agile networks. Fast Software Upgrade minimizes downtime during upgrade on 5400R zI2 Series VSF stack.

Robust Security and Dynamic Quality of Service (QoS)

The HPE Aruba Networking 5400R zl2 Switch Series includes a robust set of security and quality of services features to build a network that meets ever-changing corporate policies and compliances.
Flexible authentication options include 802.1X, MAC and Web delivering greater policy-driven application security. Industry standard MACsec provides link-level encryption security between two points using copper or fiber links (available on select modules only).
Advanced distributed denial of service (DDOS) protection, such as DHCP Snooping, IP Source Guard, and ARP Protection, and flexible traffic controls, such as policy-based routing, QoS, and ACLs, manage end-to-end application priorities.
Powerful multilevel-access security controls, such as varying security management login, RADIUS/TACACS+, and SSH for safe control change management access. Defend the edge of your IPv6 network with DHCPv6 Protection and Dynamic IPv6 Lockdown.
Tunnel Node to transport network traffic to networking controller with authentication and network policies applied and enforced at the controller.

Simplify with Integrated Wired/Wireless Management

The 5400R zl2 Series supports HPE Aruba Networking ClearPass Policy Manager for unified and consistent policy between wired and wireless users and simplifies implementation and management of guest login, user onboarding, network access, security, QoS, and other network policies.
Supports HPE Aruba Networking AirWave to provide common platform for Zero-Touch Provisioning management, and monitoring for wired and wireless network devices.
RMON, XRMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms, and events.
HPE Aruba Networking Central cloud-based management platform offers simple, secure, and cost effective way to manage switches.
Supports both cloud-based Central and On-Premise AirWave with the same hardware ensuring change of management platform without ripping and replacing switching infrastructure.

Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Australia 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)