location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Aruba Networking 2930F 24G 4SFP+ Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aruba Networking
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aruba Networking 2930F 24G 4SFP+ Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
JL253A show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017005010 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194234
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 20:37:14
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Aruba Networking 2930F 24G 4SFP+ Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 Web-based management SNMPv1, SNMPv2, SNMPv3, Telnet, RMON1, FTP
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 24 Console port: RJ-45/micro-USB
  • - 10G support
  • - MAC address table: 32768 entries Switching capacity: 128 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
  • - AC Power supply included
More>>>
High-performance Access Layer Switches

The HPE Aruba Networking 2930F Switch Series provides performance, security, and ease of use optimized for the digital workplace with unified management tools such as HPE Aruba Networking ClearPass Policy Manager, HPE Aruba Networking Management Software (Airwave), and HPE Aruba Networking Central.
Robust Layer 3 feature set includes Access OSPF, static and RIP routing, ACLs, sFlow, IPv6 with no software licensing required.
Up to 8-member stacking with HPE Aruba Networking Virtual Switching Framework (VSF) and convenient built-in 1 GbE or 10 GbE uplinks and PoE+ models deliver right-size network access performance.
Provides optimal configuration automatically when connected to HPE Aruba Networking access points for PoE priority, VLAN configuration, and rogue AP containment.
Supports multiple programmatic interfaces, including REST APIs and Openflow 1.0 and 1.3, to enable automation of network operations, monitoring, and troubleshooting.

Performance and Power at the Edge

The HPE Aruba Networking 2930F Switch Series is designed with a powerful ProVision ASIC to enable the mobile campus with SDN optimizations, low latency, increased packet buffering, and adaptive power consumption.
Increase performance with selectable queue configurations and associated memory buffering that meets your specific network application requirements.
HPE Aruba Networking Virtual Switching Framework (VSF) virtualizes up to eight physical switches into one logical device for simpler, flatter, more agile networks.
Supports up to 740W of internal PoE+ power for wireless access points, cameras and phones.

Security and Quality of Service You Can Rely on

The HPE Aruba Networking 2930F Switch Series includes security and quality of services features to build a network that meets ever-changing corporate policies and compliances while protecting your data from both inside and outside attacks.
Flexible authentication options include standards based security protocols such as 802.1X, MAC and Web Authentication, to enhance security and policy-driven application authentication.
Powerful, multilevel-access security controls include source-port filtering, RADIUS/TACACS+, SSL, Port Security, and MAC address lockout.

Simplified Management for Your Network

The HPE Aruba Networking 2930F Switch Series supports HPE Aruba Networking ClearPass Policy Manager for unified, consistent policy between wired and wireless users, simplifying implementation and management of guest login, user onboarding, network access, security, QoS, and other network policies.
HPE Aruba Networking Management Software (AirWave) provides an on-premise network management platform for wired and wireless network devices. Cloud-based management with Zero Touch Provisioning supported by HPE Aruba Networking Central.
RMON and sFlow provide advanced monitoring and reporting capabilities for statistics, history, alarms and events.
Out-of-band Ethernet management port keeps management traffic segmented from your network data traffic.

Country Distributor
Nederland 1 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 6 distributor(s)
México 1 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Switzerland 2 distributor(s)
Australia 1 distributor(s)
Österreich 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
New Zealand 1 distributor(s)