location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL380 Gen10 2SFF Premium HDD SAS/SATA BC Front/Rear Backplane Kit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL380 Gen10 2SFF Premium HDD SAS/SATA BC Front/Rear Backplane Kit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P57773-B21
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017620114 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Aug 2025 15:57:46
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Jul 2025
Product end of life date
More>>>
Brand Image Product code Product Stock Price from
HPE

HPE ProLiant DL380 Gen10 5218 2.3GHz 16-core 1P 32GB-R MR416i-p NC 8SFF BC 800W PS Server
(show image)
P56962-421 ProLiant DL380 Gen10 5218 2.3GHz 16-core 1P 32GB-R MR416i-p NC 8SFF BC 800W PS Server 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE ProLiant DL380 Gen10 4215R 3.2GHz 8-core 1P 32GB-R P408i-a NC 8SFF 800W PS Server
(show image)
P40717-B21 ProLiant DL380 Gen10 4215R 3.2GHz 8-core 1P 32GB-R P408i-a NC 8SFF 800W PS Server 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE ProLiant DL380 Gen10 4208 2.1GHz 8-core 1P 32GB-R P408i-a NC 8SFF 500W PS Server
(show image)
P23465-B21 ProLiant DL380 Gen10 4208 2.1GHz 8-core 1P 32GB-R P408i-a NC 8SFF 500W PS Server 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE ProLiant PERFDL380-008 server 0 GB Rack (2U) Intel Xeon Silver 4210 2,2 GHz 32 GB DDR4-SDRAM 800 W
(show image)
PERFDL380-008 PERFDL380-008 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 3 distributor(s)
Danmark 3 distributor(s)
Australia 1 distributor(s)
Deutschland 1 distributor(s)
Italia 1 distributor(s)
Österreich 1 distributor(s)
España 1 distributor(s)
New Zealand 1 distributor(s)