location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Storage MSL3040 Tape Library 1x MSL LTO-9 SAS Drive 20x LTO-9 45TB Data Cartridges

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Storage MSL3040 Tape Library 1x MSL LTO-9 SAS Drive 20x LTO-9 45TB Data Cartridges
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P77037-B25
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017771830 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5669
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2025 12:50:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE Storage MSL3040 Tape Library 1x MSL LTO-9 SAS Drive 20x LTO-9 45TB Data Cartridges
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Storage auto loader & library Tape Cartridge Black
  • - Serial Attached SCSI (SAS) Number of slots (max): 640
  • - Data storage type: LTO 2.5:1 3U
  • - Native capacity: 900 TB
More>>>
Highly Scalable for Greater Flexibility

HPE StoreEver MSL3040 Tape Library scales vertically from 40 to 640 cartridge slots to store up to 28.8 PB in a single 19-inch rack simply adding additional modules to boost performance and capacity without the need to invest in a whole new library.
Reduce cost and helps maximize ROI with better utilization of rack space – 600 TB per 1U.
Add between 1 and 48, LTO-9, LTO-8, or LTO-7 half-height SAS or Fibre Channel (FC) Ultrium drives for blazing performance. Drives and expansions are easily installed and configured through fast and non-disruptive upgrades.
Get better answers more quickly. Gain competitive advantage in identifying customer needs, new product development, supply chain, and manufacturing by being able to store and analyze all your unstructured data on-prem and under your control.

Cost Effective Tape Storage Solution

HPE StoreEver MSL3040 Tape Library offers 13 cartridge slots or 600 TB [3] of capacity per 1U of rack space, scaling from 40 to 640 slots with a single expandable library; there is no need to replace it as your requirements grow.
For investment protection, you can reuse LTO-9, LTO-8, or LTO-7 drives from an HPE MSL 1/8 autoloader, MSL2024, or MSL6480 in the HPE StoreEver MSL3040 Tape Library. There are no additional license fees for installing new drives in an existing library.
Partitioning allows each partitioned library to be presented to the host as an independent library, separate from other partitions in the library.

Enterprise-class Manageability and Reliability

With HPE Command View for Tape Libraries (CVTL), HPE StoreEver MSL3040 Tape Library can be managed, configured, and monitored from any remote location through a browser-based interface.
HPE StoreEver MSL3040 Tape Library reduces human intervention and error by freeing up your resources with automated, consolidated, and simplified data protection and archive capabilities adding more to your bottom line.
HPE StoreEver MSL Command View for Tape Libraries - TapeAssure Advanced provides predictive, analytical reporting of health and performance information for all drives and cartridges. It can also be used to track consumption metrics, enabling IT admins to make timely investments.
HPE StoreEver MSL3040 Command View for Tape Libraries Data Verification proactively validates and non-disruptively scans the quality of data stored on LTO tape cartridges, helping ensure the successful retrieval of data.
Easily manage your media both in or out of the library with a standard barcode reader and removable magazines.

Reduce Risk with Advanced Security Features and Reliability

HPE StoreEver MSL3040 Tape Library provides the ultimate last line of defense safeguard against the threat of ransomware as data stored on tape can be kept truly offline from the rest of the network behind an air gap.
Reduce the threat of cyberattack and other hostile incidents with the inexpensive MSL encryption kit, a unique, self-contained encryption solution, which strengthens the innate air gap capabilities of a modern tape system without the need for dedicated software and appliances.
HPE StoreEver MSL3040 Secure Manager License provides an additional level of security that lets you control access to the tape library by authorizing specific servers. It increases reliability by blocking disruptive traffic from unauthorized hosts to the library.
High availability path failover uses host drivers in conjunction with library and drive firmware to manage multiple paths across multiple SANs. It presents a single drive or robot path to applications and automatically transfers commands to an alternate path if the original one is lost.

Brand Image Product code Product Stock Price from
HPE

HPE StoreEver MSL LTO-8 Ultrium 30750 SAS Drive Upgrade Kit
(show image)
Q6Q68A StoreEver MSL LTO-8 Ultrium 30750 SAS Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE StoreEver MSL LTO-7 Ultrium 15000 FC Drive Upgrade Kit
(show image)
N7P36A StoreEver MSL LTO-7 Ultrium 15000 FC Drive Upgrade Kit 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 4 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Danmark 2 distributor(s)