location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE ProLiant DL20 Gen11 6315P 2.8GHz 4c 1P 1x16GB-U 2LFF-NHP 2x1TB HDD 1x290W PS NA Server

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProLiant DL20 Gen11 6315P 2.8GHz 4c 1P 1x16GB-U 2LFF-NHP 2x1TB HDD 1x290W PS NA Server
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P83278-005
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017803302 show
Category:
Extra powerful, extra reliable computers that have been specially designed for server applications. For example serving a website, a large database or shared storage space to a lot of users. Servers are often not very quiet and deliver hardly any graphical performance, which makes them not suitable for use as personal computer. If you need a lot of servers, choose a rack mountable model. Those models need less space and your server room will remain tidy.
Servers Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1599
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 20:35:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE ProLiant DL20 Gen11 6315P 2.8GHz 4c 1P 1x16GB-U 2LFF-NHP 2x1TB HDD 1x290W PS NA Server
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Xeon® 2,8 GHz
  • - 16 GB DDR5-SDRAM 1 x 16
  • - 2 TB
  • - Rack (2U) 290 W
More>>>
Compact, Secure, and Reliable Design for an Affordable Solution

HPE ProLiant DL20 Gen11 server is a short-depth chassis of 15.05 inches, providing mobility and easy deployment in a wide variety of environments.
HPE ProLiant DL20 Gen11 server has great quality and design features that are a hallmark of the HPE ProLiant family such as tool-less access to system components and enhanced serviceability.
Handle a range of light workloads to more demanding requirements with affordable configuration choices and a wide variety of Hewlett Packard Enterprise qualified options.

Right Balance of Performance, Flexibility, Reliability, and Manageability for Growing Business Needs

HPE ProLiant DL20 Gen11 server offers a wide choice of dual-core, quad-core, hexa-core or octa-core Intel Xeon E processors with up to 128 GB of DDR5 ECC memory to handle your workload demands.
Experience outstanding configuration flexibility with support for up to two large form factor (LFF) or six small form factor (SFF) drives, four DDR5 ECC UDIMMs, 290W, 500W, 800W or 1000W power supplies, and a more efficient deployment of options via HPE PCIe and OCP slots - now supporting PCIe 5.0.
The reliable HPE ProLiant DL20 Gen11 server combines a dense and compact form factor with redundant power supply capability, which keeps your business running and provides data protection and accessibility even in the event of a power supply failure.
Along with an embedded 4 x 1GbE, you have a choice of HPE PCIe standup adapters that offer a choice of networking bandwidth (1GbE to 10GbE) and fabric, so you can adapt and grow to changing business needs.
HPE iLO6 provides a more efficient and easier server management. It enables large-scale firmware deployment, improved GUI to simplify management with industry-standard APIs, and easy system debug access.

Security Innovations

Only Hewlett Packard Enterprise offers industry-standard servers, such as the HPE ProLiant DL20 Gen11server, with major firmware anchored directly into the silicon and with security protection built in across the server life-cycle, starting with Silicon Root of Trust from HPE.
Millions of lines of firmware code run before the server operating system boots. With Runtime Firmware Verification, enabled by the optional HPE iLO Advanced Premium Security Edition, the server’s firmware is checked every 24 hours, verifying validity and credibility of essential system firmware.
Secure Recovery allows server firmware to roll back to the last known good state or factory settings after detection of compromised server.
Additional security options are available with Trusted Platform Module (TPM) to avoid unauthorized access to the server and store artifacts used to authenticate the server platforms, while the Intrusion Detection Kit logs and alerts when the server hood is removed for further protection.

Industry-leading Services and Ease of Deployment

HPE ProLiant DL20 Gen11 server comes standard with a complete set of services from HPE Services, delivering confidence, reducing risk, and helping customers realize agility and stability.
HPE Services simplify the stages of your IT journey. Advisory and Transformation Services professionals understand customer challenges and design an ideal solution. Professional Services enables rapid deployment of solutions.
Operational Services from HPE Services includes: HPE Complete Care, HPE Tech Care and project-based services, such as Integration and Performance services. Additional services can be added to customize your experience at any stage of your IT lifecycle.
HPE IT investment solutions help you transform to a digital business with IT economics that align to your business goals.