location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE LTO-9 Ultrium 45TB RW Non Custom Labeled 20 Data Cartridges with Cases

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LTO-9 Ultrium 45TB RW Non Custom Labeled 20 Data Cartridges with Cases
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
Q2079AN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017480596 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 130358
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Aug 2025 15:22:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE LTO-9 Ultrium 45TB RW Non Custom Labeled 20 Data Cartridges with Cases
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Blank data tape LTO
  • - Native capacity: 45 TB
  • - Tracks quantity: 8960
  • - Blue
More>>>
Reliable Offline Medium that Creates an Air Gap to Keep Data Out of the Reach of Cybercriminals

Government agencies around the world recommend keeping copies of data offline. Using LTO technology from HPE storage lets you place data behind an airgap. It can help protect data from criminals using connected networks to try and encrypt both your primary and backup data.
Built-in AES 256-bit encryption (LTO-5 to LTO-10) allows you to provide additional security for data stored on tape. With LTO encryption (strengthened by the option to use WORM cartridges), even if those tapes fall into the wrong hands, the data they contain is protected from unauthorized access.
HPE LTO Ultrium cartridge memory chip delivers faster access time and enhanced media monitoring.
First time restore ensured with fewer media failures and disrupted backups, regardless of duty cycle or environmental conditions.

Lowest Total Cost of Ownership for Long-term Archiving

According to a white paper from Solutions North, "Data Economics: LTO-9 Optimizing Data Value" (2023), LTO technology has a measurable Return on Investment of up to 1856% when compared to cloud storage and 501% compared to HDD.
Standardizing on HPE Storage LTO Ultrium Cartridges delivers the capacity to meet shrinking backup windows, industry-standard, AES 256-bit encryption (IEEE1619.1), and interchangeable read-write (RW) or WORM media without extra space or IT resource overhead.
Open standard technology helps ensure compatibility across product generations and gives you more choice. HPE Storage LTO Ultrium Cartridges are available as custom labeled or non-custom labeled.
HPE brand qualification test procedures (load/unload, shoeshine, drop testing and environmental stress testing). This helps ensure greater reliability for restoring your data.
HPE offers a limited lifetime warranty for HPE Storage LTO Ultrium Cartridges, including up to 30 years of archival life, if stored at the recommended storage conditions. This helps businesses meet the ever-increasing demands of regulation for data retention and archiving.

Highest Capacity and Performance of any Comparable Tape Technology

HPE LTO-10 Ultrium data cartridges can write or read data at a blistering native 1.44 TB/hour, storing, encrypting, and protecting up to 75 TB* on a single cartridge. This makes them ideal for large-scale, 24x7, mission-critical IT environments (*capacity assumes 2.5:1 compression).
A 69% increase in the number of tracks has permitted a capacity increase from 45 TB for LTO-9 to 75 TB for LTO-10. From 8,960 tracks for LTO-8 30 TB cartridges to 15,104 tracks for LTO-10 75 TB cartridges (assuming 2.5:1 compression).

Ultra-reliable Storage Medium

Tape is more reliable than enterprise SATA disk, with an uncorrectable bit error rate (UBER) of 1x10 to the power of 20 for LTO-9 versus 1x10 to the power of 15 for SATA HDDs. This difference of five orders of magnitude means tape is 100,000 times more reliable than enterprise SATA HDD.
The estimated amount of data written before the first error occurs is 125 TB for HDD and 12,500,000 TB for LTO-9.
HPE Storage Tape media brand qualification test procedures (load/unload, shoeshine, drop testing and environmental stress testing) surpass what is required for the industry standard LTO Ultrium media logo.
Superior smart grabber mechanism and mechanical interlock prevent the leader pin from being pulled inside the tape housing. Sensors detect proper connection and prevent leader loss that would ruin the tape. Simplified tape path to reduce wear, tear, and build-up of debris–crucial in automation.
User write-on labels are no longer included with HPE Storage LTO Ultrium Cartridges.

Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 4 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
Worldwide 1 distributor(s)
United States 1 distributor(s)
Portugal 1 distributor(s)