location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Aruba Networking CX 9300-32D 32-port 100/200/400G QSFP-DD 2-port 10G Switch

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aruba Networking CX 9300-32D 32-port 100/200/400G QSFP-DD 2-port 10G Switch
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R8Z96A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017562407 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29259
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 20:26:05
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HPE Aruba Networking CX 9300-32D 32-port 100/200/400G QSFP-DD 2-port 10G Switch
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L3 SNMP v2c, SNMP v3, RMON
  • - Quality of Service (QoS) support
  • - Console port: RJ-45/micro-USB
  • - 10G support
  • - Switching capacity: 25600 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting
More>>>
High Performance and Scale

The HPE Aruba Networking CX 9300 Switch Series meets the modern demands of large scale virtualized and cloud networks.
Provide flexible, cost-effective, high-density 100/400GbE for servers, storage, and intra-fabric connectivity.
The HPE Aruba Networking CX 9300 Switch Series with breakout cabling scalability allows a single 200GbE split into two 100GbE links.
100GbE ports can breakout to four 25GbE ports linking one switch port, and accommodating up to four adapter cards in servers or other subsystems.
400 Gbps port can be configured as 4x100GbE, 2x200GbE, or 1x400GbE.

Ethernet Storage Fabric

The HPE Aruba Networking CX 9300 Switch Series enables low-latency and “lossless” network QoS and connectivity characteristics that storage requires.
Ideal for software-defined storage and HCI solutions, where multiple servers share captive (SSD/flash-based) storage resources.

Investment Protection

The HPE Aruba Networking CX 9300 Switch Series eases transition from 10GbE and 25GbE to 100GbE/400GbE.
Provides higher scaling with reduced power and a smaller footprint.

Intelligent Analytics

The HPE Aruba Networking CX 9300 Switch Series features real-time monitoring and troubleshooting with HPE Aruba Networking Network Analytics Engine (NAE).
Intelligent pre-processing of data turns raw telemetry into actionable insights.

Country Distributor
Nederland 1 distributor(s)
Österreich 2 distributor(s)
United Kingdom 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
United States 1 distributor(s)