location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE Networking 12900E Type H2 Main Processing Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Networking 12900E Type H2 Main Processing Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R9F18A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017571164 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3447
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 23:14:53
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Modern, Scalable and Distributed Architecture

The HPE Networking Comware Switch Series 12900E provides non-blocking, lossless Clos architecture with VOQs and large buffers with the flexibility and scalability for future growth.
Distributed architecture with separation of data and control planes delivers enhanced fault tolerance and facilitates continuous operation and zero service disruption during planned or unplanned control-plane events.
To meet the demands of next-generation networks, a new generation of OS-Comware v9 has been introduced that provides rich new features built on a modular and open architecture, supports containerized deployment and can run third-party software applications.
In-Service Software Upgrade (ISSU) provides an upgrade of the entire chassis, or an individual task or process, with zero packet loss.
It provides 2x scalability with H2 modules at the same price per port of HB modules

High-Performance Switch Series with Broad Interface Options

The HPE Networking Comware Switch Series 12900E provides the Layer 2 and Layer 3 fabrics which are flexible, resilient, and scalable with VXLAN support and sub-second convergence times.
High-density 1GbE, 10GbE, 40GbE,100GbE and 400GbE interface connectivity with up to 16 interface module slots scales up to 768 1GbE/10GbE/40GbE ports, 576 100GbE ports and 192 400GbE ports.
It delivers up to 184 Tbps (bi-directional) switching capacity and 92.1 Bpps throughput with nonblocking wirespeed performance and up to six fabric modules for a distributed scalable fabric architecture.

Optimized for the Next-Generation Data Center

The HPE Networking Comware Switch Series 12900E provides the Layer 2 fabrics which are flexible, resilient, and scalable with VXLAN, TRILL and/or HPE Intelligent Resilient Fabric (IRF).
Type X modules that offer automation capabilities with HPE Intelligent Management Center (IMC) Orchestrator and Analyzer, streaming telemetry support with Precision Timing Protocol (PTP) and up to 16K multicast group support.
Enhanced HPE Multitenant Device Context (MDC) for multi-tenancy gives the ability to virtualize a physical switch into multiple logical device.
Network and storage convergence with support for Fibre Channel over Ethernet (FCoE) and Data Center Bridging (DCB) protocols includes IEEE 802.1Qaz Data Center Bridging Exchange (DCBX), Enhanced Transmission Selection (ETS), and IEEE 802.1Qbb Priority Flow Control (PFC).

Enterprise-Class Availability and Resiliency with Broad Layer 2 and Layers 3 Feature Set

The Intelligent Resilient Fabric (IRF) creates virtual resilient switching fabrics where two HPE Networking Comware Switch Series 12900E perform as a single Layer 2 switch and Layer 3 router that can be attached using standard LACP for automatic load balancing and high availability.
This switch series offers hot-swappable modules and redundant load-sharing fabrics, management, power and high-speed fan assemblies which provides you with optimum network performance and availability while simplifying your network operations.
Comprehensive switching, routing and service provider feature set with full IPv4/IPv6, ACLs, QoS, MPLS/VPLS and multicast capabilities is offered.

Brand Image Product code Product Stock Price from
HPE

HPE Networking Comware Switch Chassis 12901E
(show image)
JH951A Networking Comware Switch Chassis 12901E 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Networking Comware Switch Chassis 12902E
(show image)
JH345A Networking Comware Switch Chassis 12902E 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Networking 12900E 18p 100G/18p 40G HB Module
(show image)
JH422A Networking 12900E 18p 100G/18p 40G HB Module 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 1 distributor(s)
United Kingdom 3 distributor(s)
Danmark 2 distributor(s)
Switzerland 2 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
United States 1 distributor(s)
New Zealand 1 distributor(s)