location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

HPE MSA 2070 16Gb Fibre Channel SFF Storage

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HPE Check ‘HPE’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MSA 2070 16Gb Fibre Channel SFF Storage
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S1H42A
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0190017738987 show
Category:
Group of two or more hard discs used to increase performance and enables fault tolerance.
Disk Arrays Check ‘HPE’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HPE: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17577
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 19:57:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HPE MSA 2070 16Gb Fibre Channel SFF Storage
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large Enterprise Business
  • - Rack (2U)
  • - 580 W
More>>>
Simple - The Shared Storage System Anyone Can Use

Start with the unique and intuitive graphical user interface of HPE MSA Storage Management Utility (SMU) that provides step-by-step instructions and guided workflows to set up the array within minutes.
System monitoring and maintenance available through a simplified dashboard offers "at-a-glance" views of system alerts, performance, and capacity usage. New HPE MSA Gen7 innovations include support for online controller/media firmware updates as well as simpler and faster access to MSA Health Check.
System architecture supporting hot-swap controllers, drives, and power supplies, enabling users to quickly complete upgrades and maintenance with minimal downtime.

Fast - Real Performance You Can See and Feel

Next generation system architecture supporting incredibly fast performance for an entry-level storage solution. HPE MSA Gen7 delivers up to 2X more IOPS (random) performance with up to 30% more system bandwidth (sequential) as compared to HPE MSA Gen6 Storage.[1]
Real-time, automated data tiering for hybrid configurations, optimizing the use of high-performance SSD media as well as lower-cost HDD storage within the same array. With minimal investment in SSDs, users can increase system IOPS by up to 4X versus HDD-only configurations.[3]
HPE MSA-DP+ advanced RAID technology eliminates the use of idle spare drives by distributing spare capacity across all drives in the disk group and enabling drive rebuild times that are up to 25X faster than traditional RAID.[4]

Affordable - Great Value Across All MSA Configurations

Start small and scale as needed with any combination of SSDs, Enterprise SAS or Midline SAS HDDs. "Grow as you go" upgrades are available through low-cost HPE MSA SSD and HDD media 6-packs.
Wide range of HPE MSA Gen7 Storage Array models including value-driven solution bundles for hybrid-flash and all-flash configurations providing a cost-effective path to high-performance storage on Day 1.
Minimize resources dedicated to daily maintenance and focus on business outcomes with HPE MSA Health Check. A cloud-based tool available to all MSA users at no additional charge, Health Check uses MSA system logs to assess performance and configurations against HPE MSA best practice guidelines.

Brand Image Product code Product Stock Price from
HPE

HPE MSA 2U 12-drive LFF Drive Enclosure
(show image)
S1H54A MSA 2U 12-drive LFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE MSA 2U 24-drive SFF Drive Enclosure
(show image)
S1H55A MSA 2U 24-drive SFF Drive Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 3 distributor(s)
Belgium 2 distributor(s)
España 2 distributor(s)
Magyarország 1 distributor(s)
Danmark 1 distributor(s)
United States 1 distributor(s)