location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

iiyama LH6560UHS-B2AG signage display Digital A-board 165,1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
iiyama Check ‘iiyama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH6560UHS-B2AG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH6560UHS-B2AG
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4948570124459
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘iiyama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   iiyama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 28581
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Dec 2024 00:38:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points iiyama LH6560UHS-B2AG signage display Digital A-board 165,1 cm (65") LED Wi-Fi 500 cd/m² 4K Ultra HD Black Built-in processor Android 11 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor Digital A-board Black
  • - 165,1 cm (65") 3840 x 2160 pixels LED 500 cd/m²
  • - 60 Hz 6,5 ms
  • - Ethernet LAN Wi-Fi
  • - Built-in speaker(s) 10 W
More>>>
Display
Panel type
ELED
Display diagonal *
165,1 cm (65")
Display technology *
LED
Display resolution *
3840 x 2160 pixels
Display brightness *
500 cd/m²
HD type *
4K Ultra HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
6,5 ms
Contrast ratio (typical)
5000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
1.07 billion colours
Active display area (W x H)
1428,5 x 803,5 mm
Display diagonal (metric)
164 cm
Horizontal scan range
28 - 160 kHz
Native refresh rate
60 Hz
Ports & interfaces
HDMI ports quantity *
3
HDMI version
2.0
DVI port *
No
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
Yes
Number of built-in speakers
2
RMS rated power
10 W
Design
Product design *
Digital A-board
Placement supported *
Indoor
Orientation
Horizontal/Vertical
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Bezel width (bottom)
1,6 cm
Bezel width (side)
1,4 cm
Bezel width (top)
1,4 cm
Performance
Purpose *
Universal
On Screen Display (OSD) languages
Simplified Chinese, Czech, German, English, Spanish, French, Italian, Japanese, Polish, Russian
Operating hours (hours/days)
24/7
HDCP
Yes
HDCP version
1.4/2.2
Mean time between failures (MTBF)
50000 h
Power
Power consumption (typical) *
100 W
Power consumption (standby) *
0,5 W
Energy efficiency class (SDR)
F
AC input voltage
100 - 240 V
AC input frequency
50 Hz
Computer system
Computer system *
No
Built-in processor *
Yes
Processor manufacturer
ARM
Processor family
ARM Cortex
Processor model
A53
Processor cores
4
Internal memory
2 GB
On-board graphics card model
ARM Mali-G52
Internal storage capacity
16 GB
Operating system installed
Android 11
Weight & dimensions
Display width
1459,2 mm
Display depth
38,9 mm
Display height
837,1 mm
Display weight
25,3 kg
Packaging data
Package width
1640 mm
Package depth
164 mm
Package height
990 mm
Package weight
36,4 kg
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
HDMI, Power, RS-232
Mounting kit
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Certificates
Certification
CB, CE, TÜV-Bauart, EAC, RoHS support, ErP, WEEE, REACH, UKCA
Country Distributor
Nederland 2 distributor(s)
Österreich 2 distributor(s)
Danmark 3 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
France 1 distributor(s)
United Kingdom 2 distributor(s)
España 1 distributor(s)
Polska 1 distributor(s)
Slovenia 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)