location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T14s 2-in-1 Gen 1 Intel Core Ultra 7 255U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Belgian Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad T14s 2-in-1 Gen 1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
21R3004HMB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0199271079652 show
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2025 10:04:44
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
User Guide for Linux (19.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Lenovo 21R3004HMB user manual (56.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of Conformity (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Lenovo ThinkPad T14s 2-in-1 Gen 1 Intel Core Ultra 7 255U Hybrid (2-in-1) 35,6 cm (14") Touchscreen WUXGA 32 GB LPDDR5x-SDRAM 1 TB SSD Wi-Fi 7 (802.11be) Windows 11 Pro Belgian Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Hybrid (2-in-1) Convertible (Folder) Black
  • - Intel Core Ultra 7 255U Processor cores: 12
  • - Touchscreen 35,6 cm (14") WUXGA 1920 x 1200 pixels IPS LED backlight 16:10
  • - 32 GB LPDDR5x-SDRAM 7467 MHz
  • - 1 TB SSD
  • - Intel Graphics
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Lithium-Ion (Li-Ion) 58 Wh 65 W
  • - Windows 11 Pro
More>>>
<p>BENDS OVER BACKWARDS</p>

BENDS OVER BACKWARDS

The ThinkPad T14s 2-in-1 laptop marks a first for our T Series — this multimode powerhouse delivers performance that accommodates your workflow. Long battery life, power efficiency, and light weight are ideal for work on the go. Choose the optional Lenovo Yoga Pen to enhance the touchscreen experience, and then attach it magnetically for convenience.

<p>AUTOMATE SIMPLE TASKS</p>

AUTOMATE SIMPLE TASKS

The ThinkPad T14s 2-in-1 laptop is an AI PC that enables a range of productivity-rich tasks to keep you moving through your workday. Enjoy enhanced video conferencing and collaboration tools, robust security, document automation including scanning, summarizing, email management and scheduling. Plus, with rapid response times, it’s ideal for multitasking.

<p>THE FLEXIBLE CORPORATE WORKHORSE</p><p>Boost Your Business Productivity</p>

THE FLEXIBLE CORPORATE WORKHORSE

Boost Your Business Productivity

Intel® Core™ Ultra processors deliver AI performance power to boost your productivity and make multitasking a breeze.

<p>MANAGE REMOTELY &amp; SECURELY</p><p>Make Light Work of IT</p>

MANAGE REMOTELY & SECURELY

Make Light Work of IT

With the option of Intel vPro® technology, IT professionals can deploy, update, and maintain a whole fleet of PCs. Whether installing security updates, providing software, or troubleshooting, everything can be handled from a centralized remote location.

<p>ADVANCED THERMAL DESIGN</p><p>Keeps Cool &amp; Lasts Longer</p>

ADVANCED THERMAL DESIGN

Keeps Cool & Lasts Longer

Be productive all day as the T14s 2-in-1 seamlessly adapts to your workflow by adjusting battery usage. Its advanced thermal design provides superior cooling. Plus, it promotes energy efficiency too.

<p>PORTS APLENTY</p><p>Two Thunderbolts = Speedy Transfers</p>

PORTS APLENTY

Two Thunderbolts = Speedy Transfers

Transfer files in the blink of an eye. Or connect to a DisplayPort. The ThinkPad T14s 2-in-1 boasts two Thunderbolt™ ports on the left, while two USB ports on the right alleviate connectivity concerns. Charge devices. Connect a monitor. Plug in a headset.

<p>ADVANCED-LEVEL PROTECTION</p>

ADVANCED-LEVEL PROTECTION

When you need multilevel protection, ThinkShield security solutions is there for your business. Discrete Trusted Platform Module encrypts critical data. Biometrics provide secure login with zero-touch using the optional infrared camera or with a fingerprint reader. There’s even human presence detection that works to ensure your big ideas remain yours!

Uncompromised Performance
Uncompromised Performance

Local AI capabilities provide on-device AI-acceleration to enhance creative projects, predict project needs, and automate mundane tasks — all while data stays secure. Plus, your favorite cloud AI apps are just a keystroke away, with the convenient Copilot key.

More Than Enough Juice
More Than Enough Juice

The large battery delivers plenty of time unplugged. But, when you do need a charge, the super-compact, barely-bigger-than-phone-sized GaN adapter boosts your battery in an eyeblink! Or choose the standard 65W adapter or go with the wall-mounted version.

You Asked. We Listened.
You Asked. We Listened.

The ThinkPad keyboard still boasts our iconic TrackPoint for navigation, and it also opens quick menu settings when you tap it twice. Tactile markings improve accessibility on significant keys like Enter, Fn, Insert, the power-in port, and more.

Work From Anywhere, Anytime
Work From Anywhere, Anytime

If it’s blazing-fast WiFi you need, the T14s 2-in-1 laptop has got you covered. And for times when WiFi is out of range, add the optional WWAN* 5G connectivity to jump online quickly and securely. You’ll never miss a beat.* Optional WWAN availability varies by region and must be configured at time of purchase; it requires a network service provider.

<p>THINKPAD TOUGH</p>

THINKPAD TOUGH

We use MIL-STD-810H for a balance of reliability and durability in ThinkPad laptops. Meeting or exceeding 12 standards, 26 procedures, and 200+ quality checks ensure these devices run in all conditions, including harsh variables like Arctic wilderness, desert dust storms, extreme temps, pressure, vibration, and more.

Always Look Your Best
Always Look Your Best

With a 5MP camera — standard or infrared — you’re sure to look good. Lenovo View keeps you focused when speaking and even provides an avatar if you step away. It can blur your background to decrease distractions and keep the focus on business.

Crystal-Clear Immersive Sound
Crystal-Clear Immersive Sound

Dolby Audio Speaker System creates realistic surround sound experiences. Dolby Voice® improves the audio clarity on video calls by reducing echoes and ambient noise, and adjusting spacial levels to prevent voice overlaps.

Easy to Share
Easy to Share

With a 360-degree hinge, it’s super easy to share your screen in Presentation Mode or Tent Mode. You and your colleagues can get in close to share ideas.

Vibrant Visuals
Vibrant Visuals

Whether you’re sharing or creating, the 14″ ThinkPad T14s 2-in-1 laptop offers great display options. All touchscreen, of course, but also there are choices that prioritize low power or privacy, as well as colour accuracy and eye safety.

<p>LOWER YOUR BOTTOM LINE</p>

LOWER YOUR BOTTOM LINE

The ThinkPad T14s 2-in-1 laptop includes several customer replaceable units, which means you can easily extend the life of your device instead of having to replace it. Cost effective and smart! Replaceable units include the battery, bottom cover, SSD module, memory module, and WWAN / 5G module.

<p>CREDIBILITY &amp; COLLABORATION</p>

CREDIBILITY & COLLABORATION

Our goal is to provide smarter technology that builds a brighter, more sustainable future for our customers, communities, and the planet. That's why we pursue industry leading labels and certifications that demonstrate our commitment to sustainability in product design. Together, we can build a smarter future for all.

Design
Product type *
Hybrid (2-in-1)
Product colour *
Black
Form factor *
Convertible (Folder)
Housing material
Aluminium, Magnesium, Polycarbonate (PC)
Display
Display diagonal *
35,6 cm (14")
Display resolution *
1920 x 1200 pixels
Touchscreen *
Yes
HD type
WUXGA
Panel type
IPS
LED backlight
Yes
Native aspect ratio
16:10
Anti-reflective coating
Yes
Anti-smudge coating
Yes
Display brightness
400 cd/m²
RGB colour space
NTSC
Colour gamut
45%
Maximum refresh rate
60 Hz
Contrast ratio (typical)
800:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel Core Ultra 7
Processor generation
Intel Core Ultra (Series 2)
Processor model *
255U
Processor cores
12
Processor threads
14
Processor boost frequency
5,2 GHz
Performance cores
2
Efficient cores
8
Low Power Efficient-cores
2
Performance-core Max Turbo Frequency
5,2 GHz
Efficient-core Max Turbo Frequency
4,2 GHz
Low Power Efficient-core Max Turbo Frequency
2,4 GHz
Performance-core base frequency
2 GHz
Efficient-core base frequency
1,7 GHz
Low Power Efficient-core Base Frequency
700 MHz
Processor cache
12 MB
Processor base power
15 W
Maximum turbo power
57 W
Neural processor unit (NPU)
Neural processor unit (NPU)
Intel AI Boost
Sparsity support
Yes
Windows Studio effects support
Yes
AI software frameworks supported by NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Memory
Internal memory *
32 GB
Internal memory type
LPDDR5x-SDRAM
Memory clock speed
7467 MHz
Memory form factor
On-board
Maximum internal memory *
32 GB
Memory channels
Dual-channel
Storage
Total storage capacity *
1 TB
Storage media *
SSD
Total SSDs capacity
1 TB
Number of SSDs installed
1
SSD capacity
1 TB
SSD interface
PCI Express 4.0
NVMe
Yes
SSD form factor
M.2
M.2 SSD size
2280 (22 x 80 mm)
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
On-board GPU manufacturer
Intel
Discrete graphics card *
No
On-board graphics card family
Intel Graphics
On-board graphics card model *
Intel Graphics
Audio
Audio chip
Realtek ALC3287
Audio system
Dolby Audio
Number of built-in speakers
2
Speaker power
2 W
Built-in microphone
Yes
Audio
Number of microphones
2
Camera
Front camera
Yes
Front camera resolution (numeric)
5 MP
Infrared (IR) camera
Yes
Privacy camera
Yes
Privacy type
Privacy shutter
Network
Top Wi-Fi standard *
Wi-Fi 7 (802.11be)
Wi-Fi standards
Wi-Fi 7 (802.11be)
Mobile network connection *
No
Antenna type
2x2
WLAN controller model
Intel Wi-Fi 7 BE201
WLAN controller manufacturer
Intel
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
5.4
Near Field Communication (NFC)
No
WWAN
Upgradable
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
HDMI ports quantity *
1
HDMI version
2.1
Thunderbolt 4 ports quantity
2
Intel® Thunderbolt 4
Yes
Combo headphone/mic port
Yes
USB Type-C DisplayPort Alternate Mode
Yes
USB Sleep-and-Charge
Yes
USB Sleep-and-Charge ports
1
Performance
Motherboard chipset
Intel SoC
Keyboard
Pointing device
ThinkPad UltraNav
Numeric keypad *
No
Keyboard backlit
Yes
Spill-resistant keyboard
Yes
Keyboard language
Belgian
Copilot key
Yes
Software
Operating system language
German, Dutch, English, French, Italian
Operating system installed *
Windows 11 Pro
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
58 Wh
Fast charging
Yes
Power
AC adapter power
65 W
AC adapter frequency
50/60 Hz
AC adapter input voltage
100 - 240 V
USB Type-C charging port *
Yes
USB Power Delivery
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Smart card reader
Yes
Windows Hello
Yes
Trusted Platform Module (TPM)
Yes
Trusted Platform Module (TPM) version
2.0
Password protection
Yes
Password protection type
BIOS, Power on, SSD, Supervisor
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Maximum shipping altitude
3048 m
Certificates
Certification
ENERGY STAR,TCO,EPEAT Gold,RoHS
Weight & dimensions
Width
313,6 mm
Depth
222,8 mm
Height (front)
1,29 cm
Height (rear)
1,92 cm
Weight *
1,4 kg
Packaging content
AC adapter included *
Yes
Stylus pen
Yes
Country Distributor
Belgium 2 distributor(s)
Nederland 1 distributor(s)