location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4XW1S62315 remote control IR/Bluetooth Universal Press buttons

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4XW1S62315
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4XW1S62315
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195892124535 show
Category:
These devices make it possible to control your home equipment from a distance. Never get up again!
Remote Controls Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3516
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 May 2025 23:26:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4XW1S62315 remote control IR/Bluetooth Universal Press buttons
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Interface: IR/Bluetooth
  • - Remote control proper use: Universal
  • - Brand compatibility: Universal
  • - Black
  • - Press buttons
  • - Buttons quantity: 3
  • - Rechargeable
More>>>
Design
Interface *
IR/Bluetooth
Remote control proper use *
Universal
Brand compatibility *
Universal
Product colour *
Black
Input type *
Press buttons
Buttons quantity
3
Performance
Frequency band
2.4 GHz
Bluetooth version
5.3
Plug and Play
Yes
Certification
FCC, IC, BQB, ROHS, CE, CB, UKCA, CEC/DoE/Nrcan
Ports & interfaces
USB connector type
USB Type-A, USB Type-C
Wireless receiver interface
USB
Battery
Rechargeable *
Yes
Battery life (max)
10 h
Battery capacity
200 mAh
Battery recharge time
2,5 h
Battery voltage
5 V
Weight & dimensions
Cable length
0,5 m
Width
140 mm
Depth
30 mm
Height
12,6 mm
Weight
46 g
Packaging data
Package width
60 mm
Package depth
35 mm
Package height
160 mm
Package weight
115 g
Package type
Box
Software
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 90%
Country Distributor
Österreich 2 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
France 1 distributor(s)
Italia 1 distributor(s)
Nederland 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
Czech Republic 1 distributor(s)
United States 1 distributor(s)