location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 4Y41C33791 numeric keypad Universal RF Wireless Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4Y41C33791
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4Y41C33791
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195477831599 show
Category: Numeric Keypads Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202626
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Aug 2025 15:57:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo 4Y41C33791 numeric keypad Universal RF Wireless Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Purpose: Universal
  • - Device interface: RF Wireless
  • - Keyboard number of keys: 21
  • - 2.4 GHz
  • - Power source type: Battery
  • - Grey
More>>>
Features
Key switch type
Tactile
Purpose *
Universal
Device interface *
RF Wireless
Pointing device *
No
USB hub *
No
Keyboard number of keys
21
Keys operating life
10 million characters
Frequency band
2.4 GHz
Design
Ergonomic design
Yes
Product colour *
Grey
Power
Power source type *
Battery
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
132,8 mm
Depth
85 mm
Height
13,5 mm
Weight
109 g
Packaging data
Package width
180 mm
Package depth
127 mm
Package height
43 mm
Package weight
277 g
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 95%
Other features
Wireless receiver interface
USB
Logistics data
Harmonized System (HS) code
84716060
Country Distributor
Nederland 4 distributor(s)
France 1 distributor(s)
Italia 2 distributor(s)
United Kingdom 5 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 3 distributor(s)
Deutschland 2 distributor(s)
Belgium 2 distributor(s)
Sverige 2 distributor(s)
Magyarország 1 distributor(s)
España 1 distributor(s)
Suomi 1 distributor(s)
Polska 1 distributor(s)
United States 1 distributor(s)