location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SPK9418W/93 mouse Gaming Right-hand Bluetooth Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SPK9418W/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SPK9418W/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6951613932575
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 378
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2025 10:18:50
The date of the most recent change of this product data-sheet in Icecat.
SPK9418W/93_QSG_en_GB (12.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SPK9418W/93 mouse Gaming Right-hand Bluetooth Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 12000 DPI White
  • - Right-hand Bluetooth
  • - Scroll type: Wheel
  • - Power source: Batteries
More>>>
Intelligent power saving
Intelligent power saving

Your mouse is smarter than you think. With the intelligent power saving function, this mouse can go into standby and therefore save power when not in use.

USB, 2.4G & Bluetooth connection
USB, 2.4G & Bluetooth connection

The high speed wireless connection of this mouse delivers professional grade and cordless performance. In addition, gamers can connect to devices via various methods such as a USB receiver or Bluetooth connection and move between the devices with just a slide of a switch. This mouse is also equipped with USB connection.

Ergonomic comfort and quality
Ergonomic comfort and quality

This mouse is comfortably designed to fit well into your hand while also featuring full programmable buttons that allow you to command the game from your fingertips.

Reliable and tactile - 100 million clicks
Reliable and tactile - 100 million clicks

This premium mouse lasts up to 100 million clicks, has no double-clicking issues, and gives a more tactile feel.

Ultra lightweight to 52 g
Ultra lightweight to 52 g

Free of unneeded frills to achieve the lightest mouse possible, provides you only what you need to win. And at 52 g, nothing weighs it down, so you can make the fast, controlled movements with ease.

Memory storage onboard (1+4 profiles)
Memory storage onboard (1+4 profiles)

You can store 1 profile with this mouse's onboard memory storage and 4 profiles by driver, play your favorite profiles anytime, anywhere.

Up to 12,000 DPI
Up to 12,000 DPI

This mouse adjusts up to 12,000 DPI with a maximum of six levels in between. With its sensor and intelligent functions, the mouse is designed for a rapid response and pixel-precise aim. In the Evnia Precision Center, you can adjust the DPI levels.

6 Programmable buttons
6 Programmable buttons

Configure your custom button preferences in Evnia Precision Center. All 6 buttons can activated for gaming commands

Mouse
Purpose *
Gaming
Connectivity technology *
Wireless
Device interface *
Bluetooth
Movement detection technology *
Optical
Movement resolution *
12000 DPI
Scroll type *
Wheel
Design
Form factor *
Right-hand
Ergonomic design
Yes
Design
Product colour *
White
Power
Power source *
Batteries
Weight & dimensions
Weight
52 g
Packaging data
Quantity per pack *
1 pc(s)
AC adapter included *
No
Packaging content
Receiver included
Yes