location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Reversible Protective 15.6-inch Silver Laptop Sleeve

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Reversible Protective 15.6-inch Silver Laptop Sleeve
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
2F2K5AA#ABB
Category:
Take your notebook with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15882
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2025 10:11:21
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP Reversible Protective 15.6-inch Silver Laptop Sleeve
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Sleeve case 39,6 cm (15.6") Black, Silver
  • - Neoprene
  • - Brand compatibility: HP
  • - 190 g
More>>>
Switch up the style

reversible design lets you change up the color whenever you want. And with the zipper-less, over-the-corner closure your laptop can enjoy a secure and reliable fit.

Slim Design

A slim profile allows this sleeve to easily fit within your current backpack, briefcase, or tote.

Everyday protection

This flexible and durable neoprene sleeve helps protect your PC from everyday bumps and scrapes. Take your laptop along with confidence.

Features
Surface coloration
Monochromatic
Maximum screen size *
39,6 cm (15.6")
Case type *
Sleeve case
Material *
Neoprene
Product main colour *
Black, Silver
Brand compatibility *
HP
Weight & dimensions
Width
400 mm
Weight & dimensions
Depth
285 mm
Height
10 mm
Weight
190 g
Package width
400 mm
Package depth
325 mm
Package height
10 mm
Package weight
240 g
Logistics data
Harmonized System (HS) code
84733080
Country Distributor
España 2 distributor(s)