location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad T420 DOS US Intel® Core™ i7 i7-2620M 35,8 cm (14.1") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® NVS™ 4200M FreeDOS Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
T
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T420 DOS US
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4180P39
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81815
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:31:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkPad T420 DOS US Intel® Core™ i7 i7-2620M 35,8 cm (14.1") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® NVS™ 4200M FreeDOS Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Intel® Core™ i7 i7-2620M 2,7 GHz Processor cores: 2
  • - 35,8 cm (14.1") HD+ 1600 x 900 pixels LED backlight Matt 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB DVD-RW
  • - NVIDIA® NVS™ 4200M Intel® HD Graphics 3000
  • - Ethernet LAN Bluetooth
  • - FreeDOS
More>>>
Design
Product colour *
Black
Display
Display diagonal *
35,8 cm (14.1")
Display resolution *
1600 x 900 pixels
HD type
HD+
LED backlight
Yes
Native aspect ratio
16:9
Display surface
Matt
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i7
Processor generation
2nd gen Intel® Core™ i7
Processor model *
i7-2620M
Processor cores
2
Processor threads
4
Processor boost frequency
3,4 GHz
Processor frequency *
2,7 GHz
System bus rate
5 GT/s
Processor cache
4 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i7-2600 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
35 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
27
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
2x SO-DIMM
Maximum internal memory *
16 GB
Storage
Total storage capacity *
500 GB
HDD capacity
500 GB
HDD interface
SATA
HDD speed
7200 RPM
Optical drive type *
DVD-RW
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® NVS™ 4200M
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
650 MHz
On-board graphics card dynamic frequency (max)
1300 MHz
On-board graphics card ID
0x116
Network
Wi-Fi
Yes
Networking features
Gigabit Ethernet
Wi-Fi standards
802.11a, 802.11b, 802.11g
Ethernet LAN
Yes
Bluetooth
Yes
Cabling technology
10/100/1000Base-T(X)
Ports & interfaces
USB 2.0 ports quantity *
3
eSATA ports quantity
1
Ethernet LAN (RJ-45) ports
1
DisplayPorts quantity
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Performance
Motherboard chipset
Intel® QM67 Express
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
FreeDOS
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
37.5 x 37.5 (rPGA988B); 31 x 24 (BGA1023)
Supported instruction sets
AVX
Processor code
SR041
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
52231
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Number of battery cells
9
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Weight & dimensions
Width
341 mm
Depth
258 mm
Height (front)
3 cm
Height (rear)
3,1 cm
Weight *
2,35 kg
Other features
Infrared data port
No
Graphics card family
NVIDIA
Display
LCD
Power supply type
AC/DC
Internal modem
Yes
TV tuner integrated
No
Intel segment tagging
Home office, Small Business
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 03:19:47
Uk has collected 28 expert reviews for Lenovo ThinkPad T420 DOS US Intel® Core™ i7 i7-2620M 35.8 cm (14.1") HD+ 4 GB DDR3-SDRAM 500 GB NVIDIA® NVS™ 4200M FreeDOS Black and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
evogadget.com
Updated:
2014-05-25 03:19:47
The ThinkPad T line developed by Lenovo is a very good selling name. This series will always be remembered for making superb mainstream business systems. If you're into excellent keyboards, smashing performance and best materials, you should totally check...
Bottom line The Lenovo ThinkPad T420 is a notebook which will take you through fire and water. The most amazing spec is the battery and the most amazing feature is the keyboard. You'll have to refrain from getting it if you're all about a light and thin gadget...
0%
techadvisor.co.uk
Updated:
2014-05-25 03:19:47
No one ever got fired for buying a ThinkPad, as the saying goes, and without a doubt no one will get fired for buying the latest Lenovo ThinkPad T420. This scintillatingly fast Sandy Bridge refresh of the familiar business-black, boxy-but-impressive, a...
Bottom line The Lenovo ThinkPad T420 is solidly constructed and offers racehorse performance. It's highly configurable with multiple warranty options, as befits a business laptop. Just about every IT person we know swears by the T series, for their clients and the...
80%
apcmag.com
Updated:
2014-05-25 03:19:47
It may not win any beauty contests, but the matte grey finish clearly marks the Lenovo ThinkPad T420 as a serious business notebook. The build quality is exceptional, with standouts being the solid metal hinges and rigid screen. Another great point is...
90%
goodgearguide.com.au
Updated:
2014-05-25 03:19:47
The T420 is one of Lenovo's first Sandy Bridge–based laptops, sporting a 2nd Generation Core i5-2520 CPU. It still looks like an old and faithful Lenovo though, and it has all the good features we've grown to love over the years: The matte screen, the...
Good Good build quality, good user comfort, good performance...
Bad Lacks USB 3.0, TrackPoint can be annoying, screen could be better...
Bottom line The Lenovo ThinkPad T420 may be expensive, but it's aimed at professional users who want a sturdy, reliable and well-performing laptop. It runs the latest Intel Sandy Bridge CPU technology and has a solid all-round configuration...
80%