location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra UC Voice 750 MS Duo Dark Headset Wired Head-band Office/Call center Bluetooth Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra UC Voice 750 MS Duo Dark
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7599-823-309
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5706991014044
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 184463
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:06:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra UC Voice 750 MS Duo Dark Headset Wired Head-band Office/Call center Bluetooth Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Head-band Headset
  • - Wired USB connectivity Bluetooth
  • - Supraaural
  • - Microphone type: Boom
More>>>
Crystal-clear sound

The headset features superior sound clarity and HD Voice for softphone calls, conference calls, live presentations and other multimedia applications. The microphone includes a noise-reduction feature, ensuring that the recipient cannot hear background noise from the speaker’s surroundings. This makes the headset suitable for use in louder office environments.

Easy to deploy and operate

The Jabra UC Voice™ 750 headset is certified and optimised with all leading Unified Communications platforms. Simply connect the headset to the computer and it is ready to use. Your IT department won’t struggle with compatibility issues or time-consuming installations. The intuitive call control unit attached to the cord allows for fast user adoption.

Flexible boom-arm tip for optimal positioning

The Jabra UC Voice™ 750 headset has a flexible boom-arm tip to ensure the ideal microphone placement.

Hi-fi Sound

Stream music and sound in hi-fi quality audio.

Two new colour models

The Jabra UC Voice™ 750 headset is made for design-conscious professionals who value a unique design. The headset has a thin headband and comes in both light and dark colours.

Performance
Product type *
Headset
Wearing style *
Head-band
Recommended usage *
Office/Call center
Headset type
Binaural
Product colour *
Black
Hearing protection technologies
Jabra PeakStop
Ports & interfaces
Connectivity technology *
Wired
USB connectivity
Yes
Bluetooth
Yes
Headphones
Ear coupling *
Supraaural
Microphone
Microphone type *
Boom
Microphone noise-canceling
Yes
Microphone
Microphone mute
Yes
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Packaging content
Quick start guide
Yes
Carrying case
Yes
Windscreen included
Yes
Ear pad material
Faux leather
Other features
Compatible operating systems
Windows XP, Windows Vista (32-bit, 64-bit), Windows 7 (32-bit, 64-bit)
Digital Signal Processing (DSP)
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-20 14:30:26
Uk has collected 4 expert reviews for Jabra UC Voice 750 MS Duo Dark and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Brand Image Product code Product Stock Price from
Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Grey Jabra Biz 2400 Headset Wired Head-band Office/Call center Bluetooth Grey
(show image)
2499-823-104 Jabra BIZ 2400 MS USB 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Duo Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2409-700-104 Jabra BIZ 2400 Duo 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black Jabra BIZ 2400 Mono, 3-in-1 Headset Wired Neck-band, Ear-hook, Head-band Office/Call center Bluetooth Black
(show image)
2406-820-104 Jabra BIZ 2400 Mono, 3-in-1 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 mono SoundTube Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-320-104 Jabra GN2000 Mono, SoundTube, Narrow Band 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Black
(show image)
2003-820-104 Jabra GN2000 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth Jabra GN 2000 headsets Headset Wired Head-band Office/Call center Bluetooth
(show image)
2019-02-04 Jabra GN2000 Duo, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth Jabra GN2000 Headset Wired Head-band Office/Call center Bluetooth
(show image)
2013-02-04 Jabra GN2000 Mono, SoundTube 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)