location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Neverstop Laser 1000a, Black and white, Printer for Small office, Print

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Neverstop Laser
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HP Neverstop Laser 1000a, Black and white, Printer for Small office, Print
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4RY22A#B13
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905650057 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7685
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 May 2024 07:12:04
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Oct 2024
Product end of life date
Bullet Points HP Neverstop Laser 1000a, Black and white, Printer for Small office, Print
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Laser
  • - 600 x 600 DPI
  • - Printing colours: Black
  • - A4 20 ppm
  • - Duplex printing
  • - USB port
  • - LED Built-in display
  • - Maximum duty cycle: 25000 pages per month
  • - Total number of input trays: 1 Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor
More>>>
Up to 5000 pages right out of the box before your first reload[2]

Engineered for high-volume printing – get 5.000 pages of toner right out of the box.[1]
Get print speeds up to 20 ppm.[4]
Change paper less often with a 150-sheet capacity paper tray.

Refill kit for 2500 pages. Ultimate low printing cost.[5]

Count on getting consistently superb prints this revolutionary laser.
Produce sharp text and bold blacks.
HP's innovative refill kit helps you to print at high volumes for an ultra low cost.

15-second, mess-free self reload[6]

Easy self reload your toner with a mess-free experience.[2]
Quickly and easily restore toner levels with the innovative toner reload kit.[7]

Uncompromising laser quality

This innovative laser printer delivers exceptional quality, page after page.

Sharp, high-quality black text

Connect your smartphone or tablet directly to your printer – and easily print without accessing a network.[10]

Simple, intuitive control panel

Get quick and easy printing directly at the control panel.

Load up to 150 sheets

Change paper less often with a 150-sheet capacity paper tray.

Thousands of pages right out of the box

Engineered for high-volume printing – get 5.000 pages of toner right out of the box.[1] [2]

Simple, mess-free reload

Easy reload your toner with a mess-free experience.[3] [8]

Fast printing

Get print speeds up to 20 ppm.[4] [5]

Revolutionary toner reload system

Quickly and easily restore toner levels with the toner reload kit.[5] [6]

Printing
Duplex printing mode
Manual
Print resolution black
600 x 600 DPI
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
600 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Warm-up time
13 s
Time to first page (black, normal)
7,6 s
Print margins (top, bottom, right, left)
2 mm
Features
Maximum duty cycle *
25000 pages per month
Recommended duty cycle
250 - 2500 pages per month
Printing colours *
Black
Number of print cartridges *
1
Page description languages *
URF, PWG, PCLmS
Country of origin
China
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper tray 1 input capacity
150 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 279 mm
Paper tray media types *
Heavy paper, Thick paper, Plain paper, Bond paper, Labels, Envelopes
ISO A-series sizes (A0...A9) *
A4, A5, A6
ISO B-series sizes (B0...B9)
B5
ISO C-series sizes (C0...C9)
C5
Non-ISO print media sizes
Letter, Oficio, Legal
JIS B-series sizes (B0...B9)
B5
Envelopes sizes
10, C5, DL
Custom media width
105 - 215,9 mm
Custom media length
148,5 - 356 mm
Paper tray media weight
60 - 120 g/m²
Ports & interfaces
Standard interfaces
USB 2.0
USB port *
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
No
Ethernet LAN *
No
Network
Mobile printing technologies
Apple AirPrint, Google Cloud Print, Mopria Print Service
Performance
Internal memory *
32 MB
Maximum internal memory
32 MB
Built-in processor
Yes
Sound pressure level (printing)
51 dB
Noise level (ready)
26 dB
Sound power level (printing)
6,5 dB
Design
Market positioning *
Home & office
Product colour *
White
Built-in display *
Yes
Display
LED
Power
Power consumption (printing) *
365 W
Power consumption (ready)
2,8 W
Power consumption (off)
0,1 W
Energy Star Typical Electricity Consumption (TEC)
0,71 kWh/week
AC input voltage
110 - 240 V
Operational conditions
Operating temperature (T-T)
15 - 32,5 °C
Storage temperature (T-T)
-20 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Sustainability
Sustainability certificates
ENERGY STAR
Sustainable technologies and materials
Mercury-free
Weight & dimensions
Width
380,5 mm
Depth
293,4 mm
Height
211 mm
Pallet dimensions (W x D x H)
1200 x 1000 x 2521 mm
Weight
6,93 kg
Packaging data
Package width
475 mm
Package depth
290 mm
Package height
420 mm
Package weight
8,7 kg
Packaging content
Cables included
USB
Logistics data
Pallet weight
420 g
Number of layers per pallet
6 pc(s)
Quantity per pallet
48 pc(s)
Technical details
Number of cartons per pallet layer
8 pc(s)
Country Distributor
United Arab Emirates 1 distributor(s)