location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother ZWOS05059 warranty/support extension 5 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZWOS05059
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ZWOS05059
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3234420505907
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5247
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:06:57
The date of the most recent change of this product data-sheet in Icecat.
Features
Service type
Extended Warranty
Number of years
5 year(s)
Height
135 mm
Country of origin
France
Depth
15 mm
Width
190 mm
Compatibility
DCP-1610W / DCP-1612W / DCP-1612WVB / DCP-L2510D / DCP-L2620DW / DCP-L2627DWE / DCP-L2627DW / DCP-L2627DWXL / DCP-L2660DW / HL-1210W / HL-1212W / HL-L2370DN / HL-L2375DW / HL-L2400DWE / HL-L2445DW / HL-L2447DW / HL-L5000D / HL-L5210DN / HL-L5210DW / MFC-1910W / MFC-L2710DN / MFC-L2710DW / MFC-L2750DW / MFC-L2800DW / MFC-L2827DW / MFC-L2860DWE
Packaging data
Weight
138 g
Quantity per pack
1 pc(s)
Package weight
140 g
Technical details
Pallet type
800 x 1200 mm
Logistics data
Number of layers per pallet
3 pc(s)
Number of cartons per pallet layer
4 pc(s)
Number of cartons per pallet
12 pc(s)
Pallet height
10,5 cm
Pallet weight
114 kg
Quantity per pallet
1200 pc(s)
Country Distributor
France 2 distributor(s)