location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT3010 BT Headset + 33 Cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-93100000-60 show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 79902
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:04:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wireless Bluetooth 2.0+EDR 10 m
  • - 18 dB
More>>>
Performance
Product type *
Headset
Headset type
Monaural
Certification
CE, FCC, IC, NOM, C-Tick, China, Taiwan, Korea, Japan, Australië
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
2.0+EDR
Wireless range
10 m
Microphone
Microphone sensitivity
18 dB
Battery
Talk time
8 h
Standby time
300 h
Operational conditions
Operating temperature (T-T)
-20 - 60 °C
Storage temperature (T-T)
-23 - 85 °C
Weight & dimensions
Weight
11 g
Other features
Compatibility
Telephone
Dimensions (WxDxH)
22 x 24 x 50 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-11-16 13:57:11
Uk has collected 5 expert reviews for Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Brand Image Product code Product Stock Price from
Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black Jabra BT4010 Headset Wireless Ear-hook, In-ear Bluetooth Black
(show image)
100-94100000-60 Jabra BT4010 Bluetooth Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra JX10 Series II Headset Wireless Bluetooth Black Jabra JX10 Series II Headset Wireless Bluetooth Black
(show image)
100-99106402-60 JX10 Series II 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black Jabra BT5020 Headset Wireless Ear-hook Bluetooth Black
(show image)
100-95020000-60 Jabra BT5020 Bluetooth Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT620s Headset Wireless Bluetooth Silver Jabra BT620s Headset Wireless Bluetooth Silver
(show image)
100-96200000-60 BT620s 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT110 Headset Wireless Bluetooth Jabra BT110 Headset Wireless Bluetooth
(show image)
100-95000000-60 BT110 0.00
(excl. VAT)
0 (incl. VAT)