location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Logitech G G900 Chaos Spectrum mouse Gaming Ambidextrous RF Wireless Optical 12000 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Logitech G Check ‘Logitech G’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G900 Chaos Spectrum
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
910-004609
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘Logitech G’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Logitech G: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 31 May 2025 18:48:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Logitech G G900 Chaos Spectrum mouse Gaming Ambidextrous RF Wireless Optical 12000 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Gaming Optical 12000 DPI Black
  • - Ambidextrous RF Wireless
  • - Scroll type: Wheel Buttons quantity: 11
  • - Power source: Batteries/Cable 1,83 m
  • - 1 Lithium Polymer (LiPo) 720 mAh
More>>>
Brand Image Product code Product Stock Price from
R-Go Tools RGOTWBMWLBL mouse Office Ambidextrous Bluetooth + USB Type-A Optical 2400 DPI R-Go Tools RGOTWBMWLBL mouse Office Ambidextrous Bluetooth + USB Type-A Optical 2400 DPI
(show image)
RGOTWBMWLBL Ergonomic mouse R-Go Twister, with break software, ambidextrous mouse for both hands, foldable, bluetooth and wired 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools RGOHEBAMRWL mouse Office Right-hand Bluetooth 1750 DPI R-Go Tools RGOHEBAMRWL mouse Office Right-hand Bluetooth 1750 DPI
(show image)
RGOHEBAMRWL Vertical mouse R-Go HE Basic, ergonomic mouse, medium (hand size ≥ 185 mm), right-handed, Bluetooth, grey 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G PRO Gaming mouse Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004856 G PRO Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G 910-004824 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004824 910-004824 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G G403 Prodigy Wired/Wireless Gaming mouse Right-hand RF Wireless Optical 12000 DPI
(show image)
910-004817 G403 Prodigy Wired/Wireless Gaming Mouse 0.00
(excl. VAT)
0 (incl. VAT)
R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI R-Go Tools RGOHEWL mouse Gaming Right-hand Bluetooth Optical 1750 DPI
(show image)
RGOHEWL Ergonomic mouse R-Go HE Break with break software, medium (hand size 165-185 mm), right-handed, Bluetooth, black 0.00
(excl. VAT)
0 (incl. VAT)
Logitech G

Logitech G 910-004617 mouse Gaming Right-hand USB Type-A Optical 12000 DPI
(show image)
910-004617 910-004617 0.00
(excl. VAT)
0 (incl. VAT)