location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung CLX-6210FX multifunction printer Laser A4 2400 x 600 DPI 20 ppm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CLX-6210FX
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CLX-6210FX show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163209
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Feb 2023 14:03:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung CLX-6210FX multifunction printer Laser A4 2400 x 600 DPI 20 ppm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Laser Colour printing
  • - 2400 x 600 DPI
  • - A4 20 ppm
  • - Colour copying Colour scanning Mono faxing
  • - USB port Ethernet LAN
  • - Internal memory: 128 MB
  • - 36 kg
More>>>
Printing
Print technology *
Laser
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
20 ppm
Print speed (colour, normal quality, A4/US Letter)
20 ppm
Time to first page (black, normal)
25 s
Time to first page (colour, normal)
25 s
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 1200 DPI
Copy speed (black, normal quality, A4)
20 cpm
Copy speed (colour, normal quality, A4)
20 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
600 x 1200 DPI
Scanner type *
Flatbed scanner
Fax
Faxing *
Mono faxing
Fax resolution (black)
300 x 300 DPI
Modem speed
33,6 Kbit/s
Fax memory
4 MB
Auto-redialing
Yes
Features
Maximum duty cycle *
65000 pages per month
Digital sender
No
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
170 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
216 x 297 mm
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels
ISO A-series sizes (A0...A9) *
A4, A5
Ports & interfaces
Standard interfaces
USB 2.0
Direct printing *
No
USB port
Yes
Network
Wi-Fi *
No
Ethernet LAN *
Yes
Performance
Card reader integrated
No
Internal memory *
128 MB
Sound pressure level (printing)
54 dB
Sound power level (standby)
32 dB
Mac compatibility
Yes
Design
Market positioning *
Business
Built-in display *
Yes
Display
TFT
System requirements
Windows operating systems supported
Windows 2000 Professional, Windows Vista Business, Windows Vista Business x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Weight & dimensions
Weight
36 kg
Other features
Networking features
Ethernet 10/100 Base-TX
Dimensions (WxDxH)
468 x 498 x 651 mm
Maximum internal memory
0,384 GB
Compatible operating systems
Windows 2000/ XP/ 2003/ Vista Linux OS Mac OS X 10.3 - 10.5
Emulations
PostScipt3, PCL5c, PCL6, SPL-C
All-in-one functions
Copy, Fax, Scan
Colour all-in-one functions
Copy, Print, Scan
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 03:15:03
Uk has collected 3 expert reviews for Samsung CLX-6210FX multifunction printer Laser A4 2400 x 600 DPI 20 ppm and the average expert rating is 67 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
67%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 03:15:03
Product Code: CLX-6210FX/SEE The Samsung CLX-6210FX colour laser multifunction printer offers mid-range features at an affordable price. It provides acceptable speed, but suffers from print quality issues, including inaccurate colours and inconsisten...
Bottom line Samsungs colour laser multifunction, the Samsung CLX-6210FX is unnecessarily large, takes a while to warm up and is confusing to use. Though affordable, there are plenty of better quality alternatives. James Hutchinson Lowest online price: ££661...
60%
goodgearguide.com.au
Updated:
2011-11-05 18:34:13
Samsung's CLX-6210FX colour laser multifunction printer offers mid-range features at an affordable price. It provides acceptable speed, but suffers from print quality issues, including inaccurate colours and inconsistent monochrome results.At 645.2mm, the CLX-6210FX colour laser multifunction is easily taller than Dell's 2135cn and HP's Colour LaserJet CM1312nfi. Despite being quite tall, its total input capacity is still only 350 sheets (the same as the afore-mentioned multifunction devices...
Good Automatic duplex, direct USB printing, adequate print speeds...
Bad Poor print quality, confusing control panel, overly large...
Bottom line Samsung’s colour laser multifunction is unnecessarily large, takes a while to warm up and is confusing to use. Though affordable, there are plenty of better quality alternatives...
60%
Zdnet.com.au
Updated:
2011-11-05 18:34:14
The Samsung CLX-6210FX is a colour laser all-in-one printer that offers a great feature set at a very reasonable price, but with slow duplex printing. There is nothing new about multifunction devices in the IT industry — but the degree of integration a...
Good Good range of functions, Automatic duplex printing, Bright colours and good resolution.
Bad Network scanning was problematic, Slow duplex printing, Dither patterns and lines can be a bit strong.
Bottom line Great feature set at a very reasonable price.
80%