location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson WorkForce DS-70000N Flatbed scanner 600 x 600 DPI A3 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WorkForce DS-70000N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B11B204331BU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946510835
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 102848
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 23 May 2025 12:04:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson WorkForce DS-70000N Flatbed scanner 600 x 600 DPI A3 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Flatbed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - LCD Built-in display
  • - A3 Scanning media types supported: Plastic Card, Recycled paper, Thin paper, Transparencies
  • - Maximum scan size: 297 x 2,540 mm
  • - Ethernet LAN
  • - Power supply type: AC 82 W
  • - Scanning noise level: 67,9 dB
More>>>
Scanning
Maximum scan size *
297 x 2,540 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
48 bit
Output colour depth
24 bit
ADF scan speed (b/w, A4)
70 ppm
ADF scan speed (colour, A4)
70 ppm
Duplex ADF scan speed (b/w, A4)
140 ipm
Duplex ADF scan speed (colour, A4)
140 ipm
Design
Scanner type *
Flatbed scanner
Product colour *
White
Display
LCD
Touchscreen
No
Built-in display *
Yes
Performance
Light source
ReadyScan LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
8000 pages
Scan to
E-mail, File, FTP
Scan drivers
ISIS, TWAIN, WIA
Scanning noise level
67,9 dB
Paper handling
Scanning media types supported
Plastic Card, Recycled paper, Thin paper, Transparencies
Maximum ISO A-series paper size *
A3
ISO A-series sizes (A0...A9)
A3, A4, A5, A6
ISO B-series sizes (B0...B9)
B6
Letter
Yes
Legal
Yes
Auto Document Feeder (ADF) media weight
35 - 128 g/m²
Ports & interfaces
Standard interfaces
Ethernet
Network
Ethernet LAN
Yes
Power
Power supply type *
AC
Power consumption (typical)
82 W
Power consumption (standby)
4,1 W
Power consumption (PowerSave)
16 W
AC input frequency
50 - 60 Hz
Input voltage
220-240 V
Weight & dimensions
Width
640 mm
Depth
522 mm
Height
289 mm
Weight
27,4 kg
Packaging data
Quantity per pack
1 pc(s)
Package width
750 mm
Package depth
875 mm
Package height
534 mm
Package weight
34,8 kg
Packaging content
Drivers included
Yes
Bundled software
ABBYY FineReader® Sprint 8.0 (MacOS), ABBYY FineReader® Sprint 9.0 (Windows), Epson Document Capture Pro (Windows only), Epson Document Capture Pro Server (on free download), Epson Event Manager (Mac Only), Epson Scan, EpsonNet Config
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2
Operational conditions
Operating temperature (T-T)
5 - 25 °C
Storage temperature (T-T)
-25 - 60 °C
Operating relative humidity (H-H)
10 - 85%
Storage relative humidity (H-H)
15 - 85%
Logistics data
Quantity per pallet
3 pc(s)
Country of origin
China
Pallet length
120 cm
Pallet width
80 cm
Pallet height
60 cm
Quantity per pallet layer
1 pc(s)
Quantity per pallet layer (UK)
1 pc(s)
Quantity per pallet (UK)
3 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
60 cm
Harmonized System (HS) code
84716070
Country Distributor
United Kingdom 4 distributor(s)