location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo IdeaPad U300 Intel® Core™ i5 i5-2467M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
IdeaPad
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
U
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U300
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
59-326050
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 163637
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:59:40
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo IdeaPad U300 Intel® Core™ i5 i5-2467M 33,8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Clamshell Grey
  • - Intel® Core™ i5 i5-2467M 1,6 GHz Processor cores: 2
  • - 33,8 cm (13.3") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1333 MHz
  • - 500 GB HDD
  • - Intel® HD Graphics 3000
  • - Bluetooth 3.0+HS
  • - Lithium Polymer (LiPo) 8 h
  • - Windows 7 Home Basic 64-bit
More>>>
Design
Product colour *
Grey
Form factor *
Clamshell
Housing material
Aluminium
Display
Display diagonal *
33,8 cm (13.3")
Display resolution *
1366 x 768 pixels
LED backlight
Yes
Native aspect ratio
16:9
Display brightness
200 cd/m²
Dual-screen
No
Contrast ratio (typical)
500:1
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i5
Processor generation
2nd gen Intel® Core™ i5
Processor model *
i5-2467M
Processor cores
2
Processor threads
4
Processor boost frequency
2,3 GHz
Processor frequency *
1,6 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
L3
Processor socket
BGA 1023
Processor lithography
32 nm
Processor operating modes
64-bit
Processor series
Intel Core i5-2400 Mobile Series
Processor codename
Sandy Bridge
Bus type
DMI
FSB Parity
No
Stepping
J1
Thermal Design Power (TDP)
17 W
Tjunction
100 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
16
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1333 MHz
Memory slots
1x SO-DIMM
Maximum internal memory *
4 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
No
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 3000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1150 MHz
On-board graphics card ID
0x116
Audio
Audio system
HDA
Number of built-in speakers
2
Speaker power
1 W
Built-in subwoofer
No
Built-in microphone
Yes
Camera
Front camera resolution (numeric)
1,3 MP
Network
Wi-Fi
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
No
Bluetooth
Yes
Bluetooth version
3.0+HS
Data network
Not supported
4G WiMAX
No
Ports & interfaces
USB 2.0 ports quantity *
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
DVI port
No
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Line-in
No
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
TV-out
No
Performance
Motherboard chipset
Intel QS67 Express
Start-up time
10 s
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Full-size keyboard
Yes
Windows keys
Yes
Keyboard layout
QWERTY
Software
Operating system architecture
64-bit
Drivers included
Yes
Operating system installed *
Windows 7 Home Basic
Bundled software
Microsoft Security Essentials2.0, Adobe Reader(Only Backup to D:), Google Chrome and iGoogle for Notebook, Lenovo EE Boot Optimizer Rapid Driver(for SSD+HDD), Device Active for FastBoot, Intel Rapid Start Technology(For SSD only), IE9.0 (by Critical update), Microsoft Office 2010, Windows Live Essentials 2011
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
2.0
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31.0 x 24.0 (BGA1023)
Supported instruction sets
AVX
Processor code
SR0D6
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
32 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1,00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
56858
Conflict-Free processor
No
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium Polymer (LiPo)
Number of battery cells
4
Battery life (max)
8 h
Power
AC adapter frequency
50 - 60 Hz
DC-in jack
Yes
Security
Cable lock slot
No
Fingerprint reader
No
Password protection type
HDD
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Storage temperature (T-T)
5 - 43 °C
Operating relative humidity (H-H)
8 - 95%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
0 - 3048 m
Weight & dimensions
Width
324 mm
Depth
216 mm
Height
14,9 mm
Width (imperial)
32,5 cm (12.8")
Depth (imperial)
21,6 cm (8.5")
Height (imperial)
1,5 cm (0.59")
Weight *
1,32 kg
Packaging content
AC adapter included *
Yes
Handheld remote control
No
Other features
LightScribe
No
Infrared data port
No
Graphics card family
Intel
3D
No
Swivel webcam
No
Display
LED
Power requirements
100 - 240 V
TV-in port
No
HDD user password
Yes
Internal modem
No
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2014-05-25 01:45:56
Uk has collected 115 expert reviews for Lenovo IdeaPad U300 Intel® Core™ i5 i5-2467M 33.8 cm (13.3") 4 GB DDR3-SDRAM 500 GB HDD Windows 7 Home Basic Grey and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
techeye.net
Updated:
2014-05-25 01:45:49
Product Lenovo IdeaPad U300s RRP £749+ Specs www.lenovo.com Lenovo’s IdeaPad U300s is seemingly positioned somewhere between appealing to the consumer and businesses, with an attractive tapered front edge and metal lip running around the side of the c...
Bottom line 8/10. Overall the IdeaPad U300s is an attractive laptop which, despite some minor niggles, mixes great portability with impressive performance. Share this Intel Ultrabook head-to-head: HP Folio 13 vs Lenovo U300s HP Folio 13 review Acer Aspire 5538G w...
80%
stuff.tv
Updated:
2014-05-25 01:45:51
At just 15mm, the U300s is one of the thinnest Ultrabooks ever – and it doesn't resort to design cheats to get there. The latest IdeaPad shuns the tapering edges that Apple made popular, and makes no attempt to hide the real measurements of its base. It's...
Bottom line Lenovo IdeaPad U300s review – verdict All of this adds up to a five star product. If Ultrabooks are always about compromise, then the U300s makes compromises in all the right places...
100%
theregister.co.uk
Updated:
2014-05-25 01:45:51
Product round-up It took a little while for the production lines to get going, but the first few months of 2012 have seen super-slim Ultrabooks completely outnumbering every other type of desktop or laptop PC coming our way. Intel’s tight definition o...
75%
reviewed.com
Updated:
2014-05-25 01:45:51
The Lenovo IdeaPad U300s is a consumer ultrabook that offers an attractive design and a good amount of processing power. However, it had only lackluster battery life. Sections The Lenovo IdeaPad U300s is a consumer ultrabook that offers an attractive de...
48%
reviewed.com
Updated:
2014-05-25 01:45:51
The Lenovo IdeaPad U300s is a consumer ultrabook that offers an attractive design and a good amount of processing power. However, it's battery life is lackluster. This IdeaPad (MSRP $1199) is more expensive than most ultrabooks, but you do get what you pa...
Bottom line A competent machineThe U300s is something of a departure for the company. Previously, Samsung laptops had mostly been of the sleek black variety, similar to the LenovoThinkpad range. This is an entirely different beast, with its book-inspired styling and...
48%
theregister.co.uk
Updated:
2014-05-25 01:45:51
A body made from a single piece of aluminium. Uh-huh. A case held shut with magnets. Righty. A multi-gesture trackpad with a glass surface. Ohhh-kayyy, I think I can see what's happening here. Lenovo IdeaPad U300s Ultrabook With the IdeaPad U300s, Leno...
Bottom line Once you've tried the IdeaPad U300s, you won't want to use any other computer... says one of Lenovo's Beijing-based engineers as part of the slick advertising for this smart Ultrabook. I don't happen to agree - well, I'd be nuts if I did because I'd b...
70%
techsmart.co.za
Updated:
2014-05-25 01:45:51
The IdeaPad U300s is the first ultrabook offering from the world’s second largest PC manufacturer. Does it crack a TechSmart nod? In short, yes. We are particularly fond of the Lenovo’s design, with its sleek brushed aluminium shell hiding a metallic g...
Good Great looks; keyboard works a treat; provides all the benefits of an ultrabook...
Bad Too much flexibility on the screen's hinges; battery life could have been better; next time add an SD card slot.
0%
itreviews.com
Updated:
2014-05-25 01:45:51
Review date: 28 March, 2012. Review by: Riyad Emeran I still don't fully understand why Intel needed to create the Ultrabook platform. Surely the concept of an affordable thin-and-light notebook with great battery life would have seemed like a good id...
Good Sleek and minimalist design, metal construction, decent battery life...
Bad Reduced key sizes can be annoying, a bit light on connectivity.
Bottom line There's no shortage of great looking Ultrabooks on the market, with the likes of the Toshiba Z830 and Asus ZenBook UX31 also vying for your attention. But there is something a bit different about the Lenovo U300s. It feels slightly less indulgent and t...
80%
channelpro.co.uk
Updated:
2014-05-25 01:45:54
Understated elegance married with decent performance, but the dim display sends it dropping down the rankings Unlike the rest of the Ultrabook crowd, there’s no way you could possibly accuse the IdeaPad U300s of being a MacBook Air clone.From the first...
0%
alphr.com
Updated:
2014-05-25 01:45:54
Unlike the rest of the Ultrabook crowd, there's no way you could possibly accuse the IdeaPad U300s of being a MacBook Air clone. From the first moments with Lenovo's Ultrabook, we were seduced. The slight lip around the base and lid make it easy to peel...
Bottom line Understated elegance married with decent performance, but the dim display sends it dropping down the rankings...
67%
laptops.co.uk
Updated:
2014-05-25 01:45:54
Lenovo is well renowned for producing some fantastic business laptops, and has really built up a mark for safe and comprehensive machines. The Ideapad U300s certainly offers an element of this and isn't just as glossy as some of the 'shining lights, of...
Good Styling, Size, Keyboard and Touchpad...
Bad Connectivity, Not as Powerful as Class Leaders...
Bottom line The Lenovo U300 is a beautiful looking machine and at only 14mm thick and with a second generation i5 processor, it's a lovely Ultrabook. However, though a good attempt there are more complete machines, that offer more power, or a slightly better experien...
70%
whatlaptop.co.uk
Updated:
2014-05-25 01:45:54
Lenovo's IdeaPad U300S is a great machine, but not the best Ultrabook we've seenDespite the Lenovo IdeaPad U300S (£899 inc. VAT) being a fantastic ultraportable laptop – with a comfortable keyboard, lightweight design and decent amount of power – it does...
0%
ultrabookreview.com
Updated:
2014-05-25 01:45:56
After giving you an exclusive first look and preview of the Lenovo IdeaPad U300s a couple of months back, when things were still a bit shady, it's now time to take Lenovo's ultrabook for another spin and properly review it, just weeks after its official r...
Good original and simpler design, excellent build quality, excellent keyboard and trackpad, good performances, decent battery life, alright speakers...
Bad pricey, no cardreader, screen is glossy and quite dim...
Bottom line This is probably my favorite ultrabook amongst the first generation of such devices, offering classic looks, excellent build quality, a proper keyboard and trackpad and solid everyday performances. Unfortunately these also came with a proper price tag, as...
80%
itpro.co.uk
Updated:
2014-05-25 01:45:56
Lenovo has been making budget ultraportable laptops for some time, so were intrigued to see how the famous makers of the ThinkPad would approach the task of designing a laptop based on Intel's Ultrabook guidelines. Interestingly, Lenovo's first Ultrabook...
Bottom line Despite our concerns about the touchpad, screen brightness and lack of business-oriented features, the IdeaPad U300S is our favourite Ultrabook yet thanks to its long battery life, good looks and reasonably good keyboard. Overall though, the 13in MacBo...
67%
techradar.com
Updated:
2014-05-25 01:45:56
The wait for the flurry of Intel ultrabooks is over, and the Lenovo IdeaPad U300S is among the latest super thin and light Windows laptops to come to the fore. It joins the likes of the Toshiba Portege Z830 , Toshiba Satellite Z830, Asus Zenbook UX31 and...
Good Matt screen, Intel Core i5 performance, Comfortable keyboard, Lightweight, Good battery life...
Bad Bland design, Badly placed Home buttons, Annoying trackpad, Limited connections...
Bottom line The Lenovo IdeaPad U300S is a good ultra-portable laptop, but as an ultrabook, it doesn't offer any compelling reasons to choose it over the competition...
60%
techradar.com/au/
Updated:
2014-05-25 01:45:56
The wait for the flurry of Intel ultrabooks is over, and the Lenovo IdeaPad U300S is among the latest super thin and light Windows laptops to come to the fore.It joins the likes of the Toshiba Portege Z830, Toshiba Satellite Z830, Asus Zenbook UX31 and Ac...
Good Matt screen, Intel Core i5 performance, Comfortable keyboard, Lightweight, Good battery life...
Bad Bland design, Badly placed Home buttons, Annoying trackpad, Limited connections...
Bottom line When it comes to weighing up the Lenovo IdeaPad U300S, "average" is a word that crops up too often. It looks average, performance is average despite being thicker and heavier than other ultrabooks, and the keyboard and trackpad are still awkward to use. I...
60%
expertreviews.co.uk
Updated:
2014-05-25 01:45:56
Launching several months after the first wave of Ultrabooks, the Lenovo IdeaPad U300s has some catching up to do. A quick glance at the spec sheet might not reveal anything outstanding, but in the flesh the U300s is easily one of the most pleasant-to-u...
Bottom line Another great Ultrabook design, but a slower processor and a couple of missing ports place it just behind the current leaders...
80%
T3.com
Updated:
2014-05-25 01:45:56
The Lenovo IdeaPad U300S is designed for people wanting the best laptop for working on the move. It has its work cut out, not just to overcome the popularity of the Apple MacBook Air, but there’s also stiff competition from the likes of the Asus Zenboo...
Good Good keyboard, Matte screen, Intel Core i5 power...
Bad Fiddly touchpad, Plain looks, Limited connections...
Bottom line The Lenovo IdeaPad U300S is a good ultra-portable laptop and the matte screen makes it ideal for working outside. However, if you’re looking for an Ultrabook to use as your main PC, it doesn’t offer any compelling reasons to choose it over the competi...
60%
techadvisor.co.uk
Updated:
2014-05-25 01:45:56
If there's a laptop that deserves the moniker "Ultrabook" - a term that Intel introduced (and trademarked) earlier this year for a class of very slim and light laptops - it's the Lenovo IdeaPad U300s. Not because it's faster or beefier than the competi...
Bottom line No matter which way you cut it, the U300s is a pricey laptop, though only moderately more so than the similarly configured competition. It's available in a slower, less capacious configuration with a Core i5-2457M CPU and a 128GB SSD for around £900, a...
80%
zdnet.co.uk
Updated:
2014-05-25 01:45:56
Lenovo's stylish U300s ultrabook is one of the best-looking Windows notebooks we've seen and matches Apple's MacBook Air nearly spec for spec...
Good Coollooking 'ultrabook', Large SSD drive, USB 3.0...
Bad Omits some basic ports and connections...
82%
trustedreviews.com
Updated:
2014-05-25 01:45:56
Ultrabooks are having an impact almost as big as the netbook did in its day. Basically powerful and stylish ultraportable laptops with 11-13in screens that are under 22mm thin and weigh less than 1.5kg, Intel's Ultrabook standard could be considered the i...
Good Attractive, different design, Affordable, Ergonomic keyboard, Good battery life, Full-size HDMI...
Bad No SD card reader, No keyboard backlighting, Screen has poor viewing angles, Sharp edges...
Bottom line Once again we have another excellent 13in Ultrabook entrant with just a few too many flaws to fully recommend it. Nonetheless, Lenovo's stylish and ergonomic IdeaPad U300s is a strong contender, and at under £900 in its Core i5 guise it's our favourite bu...
80%
thunderbaylive.com
Updated:
2014-08-06 08:31:46
Lenovo IdeaPad U300s review, Lenovo's first Ultrabook. This is a 3 pound, 0.6″ thin laptop with an aluminum shell and Intel ULV Core i5 and i7 CPU options. It's a skinnier and smarter version of the U260 that came out earlier this year, and it has the usu...
0%
yugatech.com
Updated:
2016-11-24 03:12:31
The IdeaPad U300s is Lenovo's very own sampling in the ultrabook category. The model got its inspiration with Lenovo's earlier ultraportable laptops, starting with the smaller IdeaPad U150 and the 12.5-incher IdeaPad U260. The U300s i basically a souped-u...
Bottom line The Lenovo 300s is one of the nicest-looking and best-designed ultrabooks around. Lenovo was able to differentiate itself form the rest of the ultrabook pack by following the same design concepts they've been using years ago, starting with the ultraportab...
0%
tbreak.ae
Updated:
2016-11-24 03:12:31
Design & Build QualityWith the recent boom of ultrabooks, many laptop manufacturers have to differentiate themselves from others with extra features and, more importantly, aesthetic design, since hardware remains consistent across the board. Now I’ll b...
Good Uniquely simple and elegant design, cool and quiet operations, very sturdy build...
Bad No backlit keyboard, no memory card reader, more expensive than competitors...
Bottom line Given the same configurations, it’s no surprise that the IdeaPad U300s performs in the same league as the Portege Z830. So why pay an extra $200 for the exact same experience as the Toshiba Portege Z830?It all comes down to aesthetic appeal and brand r...
70%
gadgetsmagazine.com.ph
Updated:
2016-11-24 03:12:31
No Ethernet connectionNo SD card readerWhile the Lenovo U300s surely won't turn any heads when you take it out of your bag, it's certainly a pleasurable device to take along with you on long jaunts and trips. Certainly an ultrabook to consider...
Good Excellent keyboard, Good trackpad, Fast boot time, Solid construction, well made...
Bad Design is safe and a bit boring, No Ethernet connection, No SD card reader...
Bottom line While the Lenovo U300s surely won't turn any heads when you take it out of your bag, it's certainly a pleasurable device to take along with you on long jaunts and trips. Certainly an ultrabook to consider if you're in a market for one.Buymeter: 8.9Tech Sp...
89%
hardwarezone.com.my
Updated:
2016-11-24 03:12:31
The Lenovo IdeaPad U300s is only the second Utrabook to reach us, after much anticipation. The first being the Acer Aspire S3, which set some pretty high standards for a machine not sporting an SSD. From our previous positive experience of the business-cl...
0%
hardwarezone.com.ph
Updated:
2016-11-24 03:12:31
The Lenovo IdeaPad U300s is only the second Utrabook to reach us, after much anticipation. The first being the Acer Aspire S3, which set some pretty high standards for a machine not sporting an SSD. From our previous positive experience of the business-cl...
0%