location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Greenman B970MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Greenman Check ‘Greenman’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
B970MP
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B970MP
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5031935485728
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Greenman’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Greenman: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 53682
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Dec 2022
Product end of life date
Bullet Points Greenman B970MP ink cartridge 4 pc(s) Black, Cyan, Magenta, Yellow
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Print technology: Inkjet printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Supply type: Multi pack
  • - 4 pc(s)
More>>>
Features
Print technology
Inkjet printing
Compatibility *
DCP-135C DCP-150C MFC-260C
Quantity per pack *
4 pc(s)
Approximate page yield (A4, black & white, ISO/IEC 19752)
350 pages
Ink type
Pigment-based ink
Features
Printing colours *
Black, Cyan, Magenta, Yellow
Supply type *
Multi pack
Colour
Yes
Other features
Approximate page yield (A4, colour)
300 pages
Brand Image Product code Product Stock Price from
Brother LC-970BKBP ink cartridge 1 pc(s) Original Black Brother LC-970BKBP ink cartridge 1 pc(s) Original Black
(show image)
LC-970BKBP LC-970BKBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow Brother LC-970YBP ink cartridge 1 pc(s) Original Yellow
(show image)
LC-970YBP LC-970YBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC-970CBP ink cartridge 1 pc(s) Original Cyan Brother LC-970CBP ink cartridge 1 pc(s) Original Cyan
(show image)
LC-970CBP LC-970CBP 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970C ink cartridge 1 pc(s) Original Cyan Brother LC970C ink cartridge 1 pc(s) Original Cyan
(show image)
LC-970C LC970C 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970BK ink cartridge 1 pc(s) Original Black Brother LC970BK ink cartridge 1 pc(s) Original Black
(show image)
LC-970BK LC970BK 0.00
(excl. VAT)
0 (incl. VAT)
Brother LC970M ink cartridge 1 pc(s) Original Magenta Brother LC970M ink cartridge 1 pc(s) Original Magenta
(show image)
LC-970M LC970M 0.00
(excl. VAT)
0 (incl. VAT)