location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon NP-1010 toner cartridge 2 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NP-1010
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1369A002
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4960999003511
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 136791
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 05:22:35
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon NP-1010 toner cartridge 2 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 2000 pages
  • - Laser printing
  • - 2 pc(s)
More>>>
Features
Compatibility *
NP/1010/1020/6010
Quantity per pack *
2 pc(s)
Black toner page yield *
2000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Canon
OEM code
NP-1010
Features
Product colour
Black
Packaging data
Package type
Box
Other features
Capacity
105 g
Print technology
Laser printing
Logistics data
Harmonized System (HS) code
84439990
Brand Image Product code Product Stock Price from
Canon Ink Cart black f GP160 F P 2pk toner cartridge Original Canon Ink Cart black f GP160 F P 2pk toner cartridge Original
(show image)
1500A002 Ink Cart black f GP160 F P 2pk 0.00
(excl. VAT)
0 (incl. VAT)
Canon Toner NP-G5 black 13600sh f NP3030 3050 toner cartridge Original Canon Toner NP-G5 black 13600sh f NP3030 3050 toner cartridge Original
(show image)
1376A002 Toner NP-G5 black 13600sh f NP3030 3050 0.00
(excl. VAT)
0 (incl. VAT)
Canon NPG-9 toner cartridge 2 pc(s) Original Black Canon NPG-9 toner cartridge 2 pc(s) Original Black
(show image)
1379A003 NPG-9 0.00
(excl. VAT)
0 (incl. VAT)