location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Hama TrackPack II DFV 40 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Hama Check ‘Hama’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TrackPack II DFV 40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
00028887 show
Show alternative article codes used in the online market place
Category:
Take your camera anywhere safely, with one of these comfortable camera cases.
Camera Cases Check ‘Hama’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Hama: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48102
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jan 2018 07:01:01
The date of the most recent change of this product data-sheet in Icecat.
Features
Product colour *
Black
Material *
Polyester
Weight & dimensions
Weight
200 g
Weight & dimensions
Interior dimensions (W x D x H)
105 x 55 x 140 mm
Other features
Dimensions (WxDxH)
145 x 85 x 170 mm
Brand Image Product code Product Stock Price from
Hama TrackPack II Photo Rucksack Black Hama TrackPack II Photo Rucksack Black
(show image)
00028899 TrackPack II Photo Rucksack 0.00
(excl. VAT)
0 (incl. VAT)
Hama TrackPack II DF 9 Black Hama TrackPack II DF 9 Black
(show image)
00028874 TrackPack II DF 9 0.00
(excl. VAT)
0 (incl. VAT)
Hama Hook DF 15, Black Hama Hook DF 15, Black
(show image)
00026287 Hook DF 15, Black 0.00
(excl. VAT)
0 (incl. VAT)