location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dm1-4403sd AMD E E2-1800 Laptop 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dm1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dm1-4403sd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
D1M52EA#ABH
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 123223
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 04:55:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Pavilion dm1-4403sd AMD E E2-1800 Laptop 29,5 cm (11.6") 4 GB DDR3-SDRAM 500 GB HDD Windows 8 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Black
  • - AMD E E2-1800 1,7 GHz Processor cores: 2
  • - 29,5 cm (11.6") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3-SDRAM 1 x 4 GB
  • - 500 GB HDD
  • - AMD Radeon HD 7340
  • - Ethernet LAN 10,100,1000,10000 Mbit/s Bluetooth
  • - Lithium-Ion (Li-Ion) 65 W
  • - Windows 8 64-bit
More>>>
Design
Product type *
Laptop
Product colour *
Black
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
29,5 cm (11.6")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
AMD
Processor family *
AMD E
Processor model *
E2-1800
Processor cores
2
Processor threads
2
Processor frequency *
1,7 GHz
Processor cache
1 MB
Processor cache type
L2
Memory
Internal memory *
4 GB
Internal memory type
DDR3-SDRAM
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Maximum internal memory *
8 GB
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, SD
Graphics
Discrete graphics card model *
Not available
On-board graphics card *
Yes
Discrete graphics card *
No
On-board graphics card family
AMD Radeon HD 7000
On-board graphics card model *
AMD Radeon HD 7340
Audio
Audio system
Beats Audio
Built-in speaker(s)
Yes
Number of built-in speakers
2
Network
Wi-Fi
Yes
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000, 10000 Mbit/s
Bluetooth
Yes
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Performance
Motherboard chipset
AMD A68M
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard layout
QWERTY
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
6
Power
AC adapter power
65 W
DC-in jack
Yes
Security
Cable lock slot
No
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
292 mm
Depth
215 mm
Height
32 mm
Weight *
1,6 kg
Packaging content
AC adapter included *
Yes
Cables included
AC
Other features
LightScribe
No
Source Review comments Score
pcadvisor.co.uk
Updated:
2013-11-10 10:19:57
Note that the model we tested, the HP Pavilion dm1-3200sa, no longer seems to be available in the UK. Similarly specified laptops are the HP Pavilion dm1-4175sa or the HP Pavilion dm1-4004sa, also sold for around £350, which both have a 1.65GHz AMD pro...
Bottom line The HP Pavilion dm1 is an excellent choice for a portable laptop. For its sub-£350 price tag you get decent performance, a good range of ports and a long battery life. The HP Pavilion dm1 doesn't look too bad either but could benefit from better build...
80%
theregister.co.uk
Updated:
2013-11-10 10:19:57
Now that everyone and their dog has or wants a smartphone or tablet, the recent drop in netbook sales can hardly be a surprise. Yet does this mean there is no space for a small, cheap laptop? Of course not and HP’s recently refreshed Pavilion dm1 is a...
Bottom line By avoiding Intel’s puny Atom CPUs and wretched built-in graphics and a nasty little 1024 x 600 10.1in screen, the HP Pavilion dm1 offers a useful alternative to a chic but limited tablet or a farcically expensive Ultrabook. For £350 you get cracking...
85%
trustedreviews.com
Updated:
2013-11-10 10:19:57
Straddling the line between laptop and netbook, budget ultraportables like the Lenovo X121e are a great option if you're looking for something that does the basics and does them well. Unlike actual netbooks, little budget laptops like this can handle HD v...
Good Functional design and decent usability, Screen is great when viewed from correct angle, Above average battery life, Affordable...
Bad Screen has poor viewing angles, Cheaplooking design...
Bottom line HP's dm1-3200sa is a decent enough ultraportable or high-end netbook let down by its somewhat discordant design and screen's poor viewing angles. At its current price point of around £375, it's worth spending a little more to get far superior alternatives...
60%
expertreviews.co.uk
Updated:
2013-11-10 10:19:57
HP is yet to launch a true ultrabook, but that doesn’t mean you can’t find a thin-and-light machine with an HP badge on it. If you’re looking to save a little cash, the DM1 could be just what you’re looking for. As it’s powered by an AMD Fusion process...
Bottom line A great ultra-portable for anyone who doesn’t have the cash for an ultrabook...
80%
zdnet.co.uk
Updated:
2013-11-10 10:19:57
I have had a dm1-3105ez for some time now, and if it weren't for the cursed Synaptic "ClickPad" it would have been my favorite system, by quite some margin. But using the ClickPad is so awful, even when...
0%
pcworld.co.nz
Updated:
2013-11-10 10:19:57
HP has been on a winning streak for the last couple of years, with the company’s laptops taking several of our coveted PC World Platinum awards. That made it all the more disappointing that the Pavilion dm1 is the poorest performer in our 2011 ultrapor...
60%
techradar.com
Updated:
2013-11-10 10:19:57
The HP Pavilion dm1-4027ea comes at an interesting time for portable PC laptops. Traditional laptops have had a turbulent ride of late, with a number of threats appearing to erode their market.The first threat - netbooks - has been seen off pretty compreh...
Good Light and small, Attractive, Great speakers, Good media playback, Nice screen...
Bad Sluggish performance, Short battery life, No optical drive, Poor benchmark results...
Bottom line ForLight and smallAttractiveGreat speakersGood media playbackNice screen...
70%
gadgetspeak.com
Updated:
2013-11-10 10:19:58
During my visit to the Gadget Show in Birmingham last April I saw one of these on the HP stand. There and then I requested to review this cross between a Netbook and a Notebook that has an extra front end feature to use...
92%
techradar.com
Updated:
2013-11-10 10:19:59
For many people searching for their perfect laptop, portability is a key factor. If you need something to entertain or keep you productive on the daily commute, you'll want a machine that's slim, light and has a great battery life. The HP Pavilion dm1-...
Good Bright, flexible screen, 802.11n wireless networking support, Decent storage, Excellent keyboard...
Bad Troublesome touchpad, HD video doesn't work, Attractive design, Solid chassis...
Bottom line Aside from the ropey touchpad, the HP Pavilion dm1-3100sa is a great ultra-portable laptop. At £349, it offers superb value for money, if you don't need bags of power for resource-hungry tasks such as video editing. The screen is particularly impressiv...
70%
expertreviews.co.uk
Updated:
2013-11-10 10:19:59
It order to keep the cost and size of its Pavilion dm1-3100sa laptop to a minimum, HP has opted to fit it with a dual-core 1.6GHz AMD E-350 platform. In terms of performance, this processor is similar to Intel's Atom range. For this dm1-3100sa, HP wan...
Bottom line It may look like a very smart netbook, but the dm1 is twice as fast and has good speakers; however its dim screen lets it down, and the atrocious touchpad means it misses out on an award...
60%
goodgearguide.com.au
Updated:
2013-11-10 10:19:59
HP's Pavilion dm1 (dm1-3010AU) is an 11.6in, 1.5kg netbook that runs AMD's Fusion platform. It's not a typical netbook though, and not quite a full-blown laptop either — it offers better CPU and graphics performance than an Intel Atom-based netbook, a...
Good Nice design Excellent battery life Comfortable keyboard...
Bad Noisy fan Awkward touchpad buttons Our test model had a busted Windows key...
Bottom line HP's Pavilion dm1 has good graphics performance and battery life for a netbook, thanks to AMD's Fusion APU. It's a well designed unit with good looks and we found it very comfortable to use. However, it does have a loud fan and one of the keys on our t...
70%
digitalversus.com
Updated:
2013-11-10 10:19:59
The Pavilion dm1-2010sf has a glossy 11.6-inch panel which doesn't hide the low black level. What's more, reflections are particularly problematic here. As on all current laptops, it uses TN technology. Reduced viewing angles, then, with colours that d...
Good Comfortable keyboard, Panel for access to RAM, hard drive and the Wifi card, HDReady screen (1366 x 768)...
Bad Glossy poor quality screen, Single core CPU, Poor webcam...
Bottom line In terms of performance, HP would have been better advised to leave the dm1-2010sf in the netbook category rather than with the ultra-portables. It will handle internet browsing and office doc work ok, but for anything more you'll need a more robust co...
60%
tlbhd.com
Updated:
2013-11-10 10:19:59
HP Pavilion dm1 - remarkable value for money Now, the dm1 is definitely solid built and nice looking. Still, both the lid cover and the bottom part are glossy so will catch smudges, although they come with a patterned finish. Inside you find a chiclet ke...
Bottom line With netbooks built on Atom boosting limited performances, a bunch of manufacturers embraced AMD's new Fusion/Brazos platform for mobile computers , promising solid performances, energy efficiency and an affordable price tag. S till, there was n...
0%
pcadvisor.co.uk
Updated:
2013-11-10 10:20:00
Product Code: VR599EA#ABU The HP Pavilion dm1 is a stylish thin and light, 11.6in ultraportable laptops with a slightly larger form factor than most regular 10in netbooks. It comes with a low voltage processor, but the HP Pavilion dm1 offers better...
Bottom line The HP Pavilion dm1 outperforms any other netbook we've reviewed. It is slim, stylish, and easy to carry around - given its 12in form factor. It does have a clunky touchpad, though - so try it out before buying. We recommend the Pavilion dm1 to anyone...
80%
apcmag.com
Updated:
2014-03-29 01:41:20
The HP Pavilion dm1-4015tu is the latest in HP’s dm1 series, and this dark grey ultraportable still weighs only 1.57kg. Although entirely plastic, the 4015tu is surprisingly sturdy. The main body had only a small amount of flex around the palm rests...
80%
apcmag.com
Updated:
2014-03-29 01:41:20
There’s a clear line between notebooks and netbooks when talking about Intel processors. Notebooks use a full-power chip, like a Core i3 or Pentium processor, and netbooks use Atom processors. Since the introduction of the AMD Brazos platform and Fus...
80%
techsmart.co.za
Updated:
2014-03-29 01:41:21
Netbooks aren’t for everyone. The small screen size can be frustrating while the even smaller keyboard can drive you nuts, not to mention the lack of processing power. HP’s Pavilion dm1 sits comfortably in size between a notebook and netbook. Officiall...
Bottom line If you can't quite live with a netbook due to a small keyboard and restrictive processing power, but still want something extremely portable, the HP Pavilion dm1 needs some serious looking into. With a close to full size keyboard, an HDMI connection, g...
0%
techradar.com/au/
Updated:
2014-04-13 02:12:15
The HP Pavilion dm1-4027ea comes at an interesting time for portable PC laptops. Traditional laptops have had a turbulent ride of late, with a number of threats appearing to erode their market.The first threat - netbooks - has been seen off pretty compreh...
Good Light and small, Attractive, Great speakers, Good media playback, Nice screen...
Bad Sluggish performance, Short battery life, No optical drive, Poor benchmark results...
Bottom line The HP Pavilion dm1-4027ea is a strange beast of a laptop indeed. On the one hand it can feel rather lacklustre and underpowered when doing unexceptional tasks. Windows 7 Home Premium can feel sluggish at times, and with a number of windows left open on t...
70%
hardwarezone.com.my
Updated:
2016-11-24 02:37:37
HP's Pavilion dm1 feels like a strange breed of a portable computing device. Like Britney Spears' chart topping pop song, the notebook is neither a netbook, nor yet a notebook. While HP does call the dm1 a netbook, this 11.6-inch device isn't as small as...
Good Decent performance, Good battery life...
Bad Odd weight distribution...
85%
hardwarezone.com.ph
Updated:
2016-11-24 02:37:37
HP's Pavilion dm1 feels like a strange breed of a portable computing device. Like Britney Spears' chart topping pop song, the notebook is neither a netbook, nor yet a notebook. While HP does call the dm1 a netbook, this 11.6-inch device isn't as small as...
Good Decent performance, Good battery life...
Bad Odd weight distribution...
85%
tbreak.ae
Updated:
2016-11-24 02:37:37
I’m not usually one to look forward to reviewing a netbook, or an ultraportable as HP likes to call their new Pavilion dm1 laptop, but this was quite an exciting product to review nonetheless. As to why I consider the innards of the dm1 as a netbook, m...
Good Great build quality, Decent performance, Good battery life, Looks beautiful, Crisp screen, Nice keyboard layout, External DVD rewriter...
Bad Brazos CPU is somewhat underwhelming, No backlit keyboard...
80%