location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL 1TB USB 3.0 external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1TB USB 3.0
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
784-10028
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81111
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2019 12:14:08
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL 1TB USB 3.0 external hard drive 2.5" USB Type-A 3.2 Gen 1 (3.1 Gen 1) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 TB 2.5"
  • - USB Type-A 3.2 Gen 1 (3.1 Gen 1)
  • - Black
More>>>
Hard drive
HDD capacity *
1 TB
HDD size *
2.5"
Type
HDD
Ports & interfaces
USB data transfer rates
480, 5000 Mbit/s
USB connector *
USB Type-A
USB version *
3.2 Gen 1 (3.1 Gen 1)
Features
Product colour *
Black
Plug and Play
Yes
Features
LED indicators
Power
Security
Fingerprint reader
No
Password protection
No
Power
Bus powered *
USB
Packaging data
Cables included
USB
Other features
Connectivity technology
Wired
Brand Image Product code Product Stock Price from
DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black DELL 2TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
784-BBBD 2TB 2.5" USB 3.0
DELL 1TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black DELL 1TB 2.5" USB 3.0 external hard drive 5400 RPM 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Black
(show image)
784-BBBE 1TB 2.5" USB 3.0