location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother TN-241C toner cartridge 1 pc(s) Original Cyan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TN-241C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TN-241C show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766718400
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 665252
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Jun 2025 06:36:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother TN-241C toner cartridge 1 pc(s) Original Cyan
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Cyan
  • - Colour toner page yield: 1400 pages
  • - LED printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
HL-3140CW HL-3150CDW HL-3170CDW DCP-9020CDW MFC-9140CDN MFC9330CDW MFC9340CDW
Quantity per pack *
1 pc(s)
Colour toner page yield *
1400 pages
Type *
Original
Printing colours *
Cyan
Cartridge return & recycling
Yes
Product colour
Black
Country of origin
China
Weight & dimensions
Width
105 mm
Depth
154 mm
Height
390 mm
Weight
412 g
Packaging data
Package width
388 mm
Packaging data
Package depth
105 mm
Package height
150 mm
Package weight
775 g
Package type
Box
Other features
Print technology
LED printing
Technical details
Pallet type
1200 x 1000 mm
Logistics data
Harmonized System (HS) code
84439990
Pallet height
16,7 cm
Pallet weight
186,5 kg
Number of layers per pallet
9 pc(s)
Number of cartons per pallet layer
6 pc(s)
Number of cartons per pallet
54 pc(s)
Quantity per pallet
216 pc(s)
Brand Image Product code Product Stock Price from
MM 25079UK toner cartridge 1 pc(s) Yellow MM 25079UK toner cartridge 1 pc(s) Yellow
(show image)
25079UK 25079UK 0.00
(excl. VAT)
0 (incl. VAT)
MM 25078UK toner cartridge 1 pc(s) Magenta MM 25078UK toner cartridge 1 pc(s) Magenta
(show image)
25078UK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM 25077UK toner cartridge 1 pc(s) Cyan MM 25077UK toner cartridge 1 pc(s) Cyan
(show image)
25077UK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM 25076UK toner cartridge 1 pc(s) Black MM 25076UK toner cartridge 1 pc(s) Black
(show image)
25076UK 25076UK 0.00
(excl. VAT)
0 (incl. VAT)
MM Yellow Laser Toner (TN241C/245C) HC toner cartridge 1 pc(s) MM Yellow Laser Toner (TN241C/245C) HC toner cartridge 1 pc(s)
(show image)
25079DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM Magenta Laser Toner (TN241C/245C) HC toner cartridge 1 pc(s) MM Magenta Laser Toner (TN241C/245C) HC toner cartridge 1 pc(s)
(show image)
25078DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM Cyan Laser Toner (TN241C/245C) HC toner cartridge 1 pc(s) MM Cyan Laser Toner (TN241C/245C) HC toner cartridge 1 pc(s)
(show image)
25077DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
MM Black Laser Toner - Brother TN241BK toner cartridge 1 pc(s) MM Black Laser Toner - Brother TN241BK toner cartridge 1 pc(s)
(show image)
25076DK Black Laser Toner - Brother TN3380 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 8 distributor(s)
Polska 2 distributor(s)
Österreich 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 6 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Portugal 1 distributor(s)