location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Acer Aspire 6930G-594G64MN Intel® Core™2 Duo 40,6 cm (16") 4 GB DDR2-SDRAM NVIDIA® GeForce® 9600M GS Windows Vista Home Premium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Acer Check ‘Acer’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aspire
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Aspire 6930G-594G64MN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LX.AVB0X.169
Category:
A notebook, also known as laptop, is a portable computer. When you are looking for the right notebook, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you notebook mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Acer’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Acer: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154186
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2025 18:45:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Acer Aspire 6930G-594G64MN Intel® Core™2 Duo 40,6 cm (16") 4 GB DDR2-SDRAM NVIDIA® GeForce® 9600M GS Windows Vista Home Premium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Intel® Core™2 Duo 2,2 GHz
  • - 40,6 cm (16") 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - NVIDIA® GeForce® 9600M GS 0,512 GB
  • - Windows Vista Home Premium
More>>>
Display
Display diagonal *
40,6 cm (16")
Display resolution *
1366 x 768 pixels
Native aspect ratio
16:9
Display brightness
220 cd/m²
Display response rise/fall
8 ms
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor frequency *
2,2 GHz
Processor cache
2 MB
Processor cache type
L2
Processor front side bus
800 MHz
Memory
Internal memory *
4 GB
Internal memory type
DDR2-SDRAM
Memory layout (slots x size)
2 x 2 GB
Maximum internal memory *
4 GB
Storage
HDD interface
SATA
HDD speed
5400 RPM
Card reader integrated
Yes
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 9600M GS
Discrete graphics card memory
0,512 GB
Discrete graphics card *
Yes
Maximum graphics card memory
1,28 GB
Audio
Audio system
High Definition Audio
Number of built-in speakers
2
Built-in subwoofer
Yes
Camera
Front camera resolution (numeric)
0,3 MP
Network
Networking features
Gigabit Ethernet
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
4
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
Ports & interfaces
S/PDIF out port
Yes
Microphone in
Yes
Docking connector
Yes
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
Yes
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Software
Operating system installed *
Windows Vista Home Premium
Bundled software
Acer Empowering Technology (Acer ePower, eAudio, eDataSecurity, eRecovery, eSettings Management), Acer Arcade Deluxe + Cinema, Album, Music, Acer HomeMedia, Acer InstantOn Arcade, Acer Bio-Protection, Acer Crystal Eye, Acer GridVista, Acer Launch Manager, Acer GameZone, Acer Video Conference Manager + Video Quality Enhancement (VQE), Adobe Reader, NTI Media Maker
Battery
Number of battery cells
6
Power
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Fingerprint reader
Yes
Password protection type
BIOS
Weight & dimensions
Width
385 mm
Depth
275 mm
Height (front)
3,93 cm
Height (rear)
4,36 cm
Weight *
3,6 kg
Other features
Wireless technology
IEEE 802.11a/b/g/n
Infrared data port
Yes
Type
PC
Display
LCD
Wake-on-Ring ready
Yes
TV-in port
No
Wake-on-LAN ready
Yes
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
ITU V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 02:28:18
Uk has collected 9 expert reviews for Acer Aspire 6930G-594G64MN Intel® Core™2 Duo 40.6 cm (16") 4 GB DDR2-SDRAM NVIDIA® GeForce® 9600M GS Windows Vista Home Premium and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
techradar.com
Updated:
2011-08-17 02:28:16
The Acer Aspire 6930G-583G is aimed at those on a budget looking for an all-in-one multimedia package. Its packed with features, boasting a fairly powerful graphics card, a Blu-ray drive and a widescreen display with a 16:9 aspect ratio, meaning you c...
Good Blu-ray drive, Good graphics performance, HDMI and eSATA...
Bad Heavy, Average battery life...
80%
expertreviews.co.uk
Updated:
2011-08-17 02:28:17
The Aspire 6930G has an unusual 16in screen that uses a non-standard resolution of 1,366x768 thats more often found on LCD TVs. Acer has taken advantage of the width of the display to include a full-sized keyboard and a numeric keypad. While the ke...
80%