location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL AC411 speaker set 29 W PC Black 2.1 channels 14 W Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AC411
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
520-AAEU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5397063213054
Category:
Collection of speakers in a home audio system.
Speaker Sets Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 282568
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2021 01:38:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL AC411 speaker set 29 W PC Black 2.1 channels 14 W Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 29 W 2.1 channels
  • - Number of satellite speakers: 2 14 W
  • - Active subwoofer
  • - Built-in Amplifier
  • - Wireless Bluetooth 3.0+HS
  • - Line-in 3.5 mm
  • - Remotely operated
  • - Black
More>>>
Performance
RMS rated power *
29 W
Recommended usage *
PC
Product colour *
Black
Remotely operated
Yes
Audio output channels *
2.1 channels
Amplifier
Amplification device included *
Yes
Amplification device type
Amplifier
Amplification device form factor
Built-in
Total Harmonic Distortion (THD)
10%
Satellite speakers
Number of satellite speakers *
2
Satellite speakers RMS power *
14 W
Satellite speakers
Satellite speaker dimensions (WxDxH)
70 x 70 x 140 mm
Subwoofer
Subwoofer type
Active subwoofer
Subwoofer RMS power
15 W
Subwoofer dimensions (W x D x H)
150 x 150 x 140 mm
Power
Power source *
AC
Packaging content
Cables included
AC, Audio (3.5mm)
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth *
Yes
Bluetooth version
3.0+HS
Line-in
Yes
Line-in connectivity
3.5 mm
Source Testseek summary Average rating
Reviews
Updated:
2013-12-25 01:18:05
Uk has collected 1 expert review for DELL AC411 speaker set 29 W PC Black 2.1 channels 14 W Bluetooth and the rating is 65 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
65%
Source Review comments Score
hardwarezone.com.sg
Updated:
2013-12-25 01:18:05
Dell has made its name on the back of their PC, notebook and monitor products. However, the American giant also produces several PC peripherals such as printers, input devices and more. One such category is a dedicated audio peripheral range to complement...
Good Good control hub options, Wireless Playback via Bluetooth, Affordable...
Bad Mids absent in the mix, Bass lacks impact and verve, Uninspired design...
65%
Country Distributor
Polska 1 distributor(s)